220Xi4 Industrial Printer

Built for high-volume applications and harsh environments, Zebra's Xi Series label printers deliver superior print quality and reliability. Boost productivity with faster print and connection speeds, and reduce downtime with early warning.

Manufacturer Part Number
220-80P-00000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Features

  • Print methods: Thermal transfer or direct thermal
  • Construction: 12-gauge steel frame
  • Single 32 bit 133 Mhz RISC processor

More Standard Features

  • 16 MB SDRAM; 8 MB non-volatile Flash memory
  • Automatic media/ribbon sensing capability
  • Improved head test for element out
  • Auto calibration
  • Clear media side door for ease of supplies monitoring
  • 300 unique darkness settings
  • RS-232, Parallel ports
  • USB 2.0 port
  • Internal ZebraNet 10/100 PrintServer
  • ZPL or ZPL II Programming Language
  • XML enabled printing
  • Mirror feature allows user-defined printer configurations to be retrieved from the network
  • Create and design customizable printer LCD menus
  • Large (240W x 128H pixels), multilingual, backlit, graphical LCD display
  • Transmissive and reflective media sensors
  • Multi-level Element Energy Equalizer (E3) for superior print quality
  • Unicode™ - Compliant
  • Intelligent printhead

Printer Specifications

Resolution:
203 dpi (8 dots/mm)
300 dpi (12 dots/mm)

Memory

  • 16 MB SDRAM
  • 8 MB Flash

Print width: 8.5" (216mm)
Print length: 150" (3810mm) using continuous media
Print speed: Up to 10" per second (203 dpi)
Media sensors: Reflective, Transmissive

Media Characteristics

Maximum label and liner width: 8.8" (224mm)
Minimum label and liner width: 4.25" (108mm)
Maximum label and liner length: 39" (991mm) non-continuous to 150" (3810mm) continuous media
Maximum roll diameter: 8" (203mm)
Core diameter 3.0" (76mm)
Media thickness: .003" (.076mm) to .012" (.305mm)
Media types: continuous, black mark, roll-fed, die-cut, fanfold

Ribbon Characteristics

Outside diameter: 3.2" (81.3mm)
Standard length: 1476' (450m) or 984' (300m)
Ratio: 2:1 and 3:1 media roll to ribbon ratios
Ribbon width: 4.25" (108mm) to 8.6" (220mm)
Ribbon setup: Ribbon wound ink side out
ID Core: 1.0" (25.4 mm)

Operating Characteristics

Operating temperature TT: Operating temperature: 40° F (5° C) to 105° F (40° C)
Thermal transfer DT: Operating temperature: 32° F (0° C) to 105° F (40° C)
Direct thermal Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 20 to 85% non-condensing relative humidity
Storage humidity: 5% to 85% non-condensing relative humidity
Electrical: Universal power supply with power factor connection 90-264 VAC; 48 - 62 Hz
Agency approvals

  • BSMI
  • cTUVus
  • CCC
  • CE
  • C-Tick
  • EN55022 Class B
  • EN55024
  • EN61000-3-2,3
  • FCC Class B
  • GOST-R
  • ICES-003 Class B
  • IEC 60950-1 / EN60950
  • KCC
  • NOM
  • S Mark
  • STB
  • UkrSEPRO
  • VCCI
  • ZIK

Physical Characteristics

Width: 15.81" (401.6mm)
Height: 15.5" (393.7 mm)
Depth: 20.38" (517.5 mm)
Weight: 72 lbs (32.7 kg)

Related Products

Options

  • ZebraNet Wireless Plus Print Server
  • ZebraNet Internal Wireless Plus (Discontinued)
  • Internal IPv6 Print Server
  • IBM Twinax interface
  • IBM Coax interface
  • Rewind with peel
  • Cutter
  • Bi-fold media door with clear panel
  • Media supply spindle for 40 mm cores
  • 64MB Flash Memory with ZPL II and XML
  • Scalable and international fonts
  • Applicator interface
  • ZebraDesigner
  • ZebraDesigner Pro
  • ZebraDesigner for XML
  • ZebraNet Bridge
  • Enterprise Connector
  • ZebraNet b/g Print Server

Communication and Interface Capabilities

  • USB 2.0 port (12 Mbits per second)
  • RS-232C/422/485 multi-drop (optional adaptor)
  • High-speed, bi-directional, IEEE 1284 parallel interface
  • ZebraNet Wireless Plus Print Server
  • ZebraNet 10/100 Print Server
  • IBM Twinax interface
  • IBM Coax interface
  • Applicator interface
  • IPV6 Print Server
  • ZebraNet b/g Print Server

Programming Languages

Core programming languages: XML, ZPL, ZPL II

barcodes/Symbologies

Linear
Codabar
Code 11
Code 128 with subsets A/B/C and UCC case codes
Code 39
Code 93
EAN-13
EAN-8
ISBT-128
Industrial 2-of-5
Interleaved 2-of-5
Logmars
MSI
Planet Code
Plessey
Postnet
Standard 2-of-5
UPC and EAN 2 or 5 digit extensions
UPC-A
UPC-E

2-dimensional

Aztec
Codablock
Code 49
Data Matrix
MaxiCode
MicroPDF
PDF417
QR Code
QR Code (requires Asian version printer)
RSS / GS1 DataBar family (12 barcodes)
TLC 39

Fonts and Graphics

  • Bitmap fonts A through H and GS symbols are expandable up to 10 times, height and width independent
  • Smooth scalable font (CG Triumvirate™ Bold Condensed) is expandable dot-by-dot, height and width independent
  • IBM® Code Page 850 International Characters