Cyclops Case for Samsung Galaxy S6 Edge

BRUTE STRENGTH

Outstanding protection against drops and other impacts in a slimmer form than the Kraken A.M.S. Constructed with a durable silicone inner layer and a hardened polycarbonate shell, the Cyclops will keep your device in great condition.

Manufacturer Part Number
CY-SSGS6E-BL000
EAN/UPC
0848891019028,848891019028
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Cyclops Case
  • Instruction booklet
Dimensions
  • Depth:0.51 in in
  • Width:3.14 in in
  • Height:6.07 in in
  • Weight:0.09 lb lb
Spec Sheets
  • CY-SSGS6E Specs (English)
  • CY-SSGS6E Specs (German)
  • CY-SSGS6E Specs (Spanish)