Firewall Services Module

Ethernet cards from Sonic offer a variety of solutions for Ethernet networks, including Macintosh and Windows95 platforms. All cards have 32-bit bus architecture for maximum throughput.

The Sonic Systems Ethernet TWP 10BASE-2 card for CommSlot comes with a free copy of LocalBridge, Sonic's popular LocalTalk to Ethernet Bridge.

Manufacturer Part Number
01-SSC-0466
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Network adapter

Packaged Quantity: 5 (specifications are for single item)

Form Factor: Plug-in card

Interface (Bus) Type: Communication slot

Cabling Type: Ethernet 10Base-2

Data Link Protocol: 10Mb LAN

Data Transfer Rate: 10 Mbps

Compliant Standards: IEEE 802.3

Manufacturer Warranty: Limited lifetime warranty

Designed For: Dell SonicWALL TZ500, TZ500 High Availability

General

Packaged Quantity: 5 (specifications are for single item)

Device Type: Network adapter

Form Factor: Plug-in card

Interface (Bus) Type: Communication slot

Networking

Connectivity Technology: Wired

Cabling Type: Ethernet 10Base-2

Data Link Protocol: 10Mb LAN

Data Transfer Rate: 10 Mbps

Features: Full duplex capability

Compliant Standards: IEEE 802.3

Expansion / Connectivity

Interfaces: 1 x 10Base-2 - BNC - 1

Compatible Slots: 1 x Communication slot

Miscellaneous

Package Type: Retail

Software / System Requirements

Software Included: Drivers & Utilities

Manufacturer Warranty

Service & Support: Limited lifetime warranty

Service & Support Details: Limited warranty - parts and labor - lifetime - carry-in

Compatibility Information

Designed For: Dell SonicWALL TZ500, TZ500 High Availability