Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10DRL-C -O:
- X10DRL-C (Standard Retail Pack)
MBD-X10DRL-C -B: Physical StatsForm Factor: Dimensions: - 12" x 10" (30.48cm x 25.4cm)
Processor/CacheCPU: - Intel® Xeon® processor E5-2600 v3 family (up to 145W TDP)
- Dual Socket R3 (LGA 2011)
Cores / Cache: - Up to 18 Cores / Up to 45MB Cache
System Bus: Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
System MemoryMemory Capacity: - 8x 288-pin DDR4 DIMM slots
- Up to 512GB ECC LRDIMM, 256GB ECC RDIMM
Memory Type: - 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit
DIMM Sizes: - RDIMM: 32GB, 16GB, 8GB, 4GB
- LRDIMM: 64GB, 32GB
Memory Voltage: Error Detection: - Corrects single-bit errors
On-Board DevicesChipset: AHCI SATA: - SATA3 (6Gbps); RAID 0, 1, 5, 10
SCU SATA: - SATA3 (6Gbps); RAID 0, 1, 5, 10
SAS: - LSI 3108 SAS3 (12Gbps) controller;
2GB cache with SuperCap backup option; HW RAID 0, 1, 5, 6, 10, 50, 60 - Supports up to 16 devices as default, more HDD devices support is also available as an option *
For special SKU, please contact your Supermicro Sales.
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- ASPEED AST2400 BMC
Network Controllers: - Intel® i210 Gigabit Ethernet controller
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8211E PHY (dedicated IPMI)
Video: Input / OutputSAS: SATA: - 6x SATA3 (6Gbps) ports
- I-SATA 4 and I-SATA 5 support SATA DOM
LAN: - 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 4x USB 3.0 ports (2 rear + 2 via header)
- 3x USB 2.0 ports (2 via header + 1 Type A)
Video: Serial Port / Header: DOM: - 2x SuperDOM (Disk on Module) ports
- 1x SATA DOM power connector
TPM: Chassis (Optimized for X10DRL-C )1U Chassis: - SC813MFTQC-505CB
- SC514-505
- SC514-441
- SC514-R400C
- SC113MFAC2-R606CB
- SC813MFTQ-R606CB
- SC813MFTQ-R606CB
- SC813MFTQ-R400CB
- SC813MFTQ-441CB
- SC113MFAC2-605CB
2U Chassis: - SC213LT-600LPB
- SC826TQ-R500LPB
- SC823TQ-653LPB
- SC825TQ-563LPB
- SC213AC-R920LPB
- SC825TQ-R740LPB
3U Chassis: - SC833T-653B
- SC836TQ-R500B
- SC836BE1C-R1K03B
Mid/Mini Tower Chassis: - SC732D4F-903B
- SC732I-500B
4U / Tower Chassis: - SC842TQ-665B
- SC842TQ-865B
Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards,Revision M chassis is recommended. Please talk to your sales representative for details.
- Optional 1U I/O shield MCP-260-00061-0N is required to fit with 1U chassis
Expansion SlotsPCI-Express: - 1x PCI-E 3.0 x16
- 2x PCI-E 3.0 x8
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- PCI 2.3
- ACPI 3.0 / 4.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
ManagementSoftware: - IPMI 2.0
- SPM
- SUM
- SuperDoctor® 5
- Intel® Node Manager 3.0
- Watch Dog
Power Configurations: - ACPI Power Management
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +3.3V, +5V, +12V, +5V Standby, VBAT, Memory Voltages.
- 5 Phase-switching voltage regulator
FAN: - 8x 4-pin fan headers (up to 8 fans)
- 8x fans with tachometer monitoring
- Status monitor for speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Control for 8x Fan Connectors
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- RoHS, Halogen Free
- Dual Cooling Zones
Operating EnvironmentOperating Temperature Range: - 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range: - -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: - 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: - 5% - 95% (non-condensing)