Micro-Size Scalable 720p HD IP Camera

The UniFi®Video Camera Micro is part of the UniFi Video surveillance management system. It records 720p HD video indoors, day or night.

Manufacturer Part Number
UVC-MICRO
EAN/UPC
0810354020544,810354020544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
UVC-Micro
Dimensions: 40.7 x 40.7 x 40.8 mm
(Camera and Base): (1.61 x1.61 x 1.61")
Weight: 53 g
(Camera and Base): (1.87oz)
Network Interface: 2.4/5 GHz Dual-Band Wi-Fi
Sensor: Progressive Scan
Lens: RGB CMOS 1/4"
View Angle: EFL=2.38 mm / F2.4
Night Mode: 79.13° (H), 54.15° (V), 88.45° (D)
Video Compression: Infrared LEDs with
Resolution: Mechanical IR Cut Filter
Max. Frame Rate: H.264
Microphone: 720p HD (1280 x 720)
Speaker: 30 FPS
Flash Memory Support: Yes
Power Supply: Yes
Max. Power: microSD (Max. 32 GB)
Consumption: 5.5V (5,5V) Adapter with
Mounting: 5 m (16') Power Cable
Operating: 3.2W
Temperature: Wall/Ceiling/Corner Kit Included
Operating Humidity: 0 to 35° C (32 to 95° F) : 20 to 90% Noncondensing