Advanced Gigabit Ethernet Router

The EdgeRouter™ X delivers cost-effective routing performance in an ultra‑compact form factor.

Versatile PoE Capability

Powered by 24V passive PoE or a power adapter, the EdgeRouter™X features a passive PoE passthrough option* to power an airMAX® device.

Manufacturer Part Number
ER-X
EAN/UPC
0810354021640,810354021640
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Gigabit RJ45 Ports: 5
SFP Ports: N/A
PoE Input: 24V Passive PoE
PoE Output: 24V Passive PoE