Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SPECIFICATIONS
DIMENSIONS (HWD)
5 3/16" x 17" x 14" (13.2 cm x 43.2 cm x 35.6 cm)
WEIGHT
18.2 lb (8.26 Kg)
ACTIVE POWER REQUIREMENTS
- Power Consumption
- 80 Watts typical without amplifier
- 85 to 90 Watts typical average with amplifier
- 30 Watts typical in low-power mode
- Power Connector
- IEC Power Cord Connector
- 100-240 VAC
- 47-63 Hz
- Power Factor Correction
- Supported, complies with N60555-2 and EN61000-3-2
ENVIRONMENTAL
- Temperature (Operating): 0° C to 40° C (32° F to 104° F)
- Temperature (Storage): -10° C to 70° C (14° F to 158° F)
- Humidity (Operating): 5% to 85% RH
- Heat Dissipation (Typical): 300 BTU/hr
- Heat Dissipation (Standby): 100 BTU/hr
ETHERNET
- Connection: (1) RJ-45, 10/100 Port RJ-45 connector provides TCP/IP communication. Auto MDI/MDI-X enabled. Supports IPv4 and IPv6 networks. Supports HTTP, HTTPS, Telnet, FTP
- Link/Act Indicator: Link/Activity LED (green) blinks when receiving Ethernet data packets, one on Ethernet RJ-45 connector and one on the front panel
- Speed Indicator: Speed LED (yellow) lights On when the connection speed is 100 Mbps Ethernet connection and turns OFF when the speed is 10 Mbps
INTEGRATED AMPLIFIER
- DVX-2255HD-SP: 2 x 25 W RMS into 8 Ohms Class D stereo amplifier (4-ohm stable)
- DVX-2255HD-T: 75 W, 70 V / 100 V mono amplifier
ICSLAN
- ICSLan Connection: (1) RJ-45, 10/100 Port RJ-45 connector. Auto MDI/MDI-X enabled. Supports IPv4 and IPv6 networks. Supports HTTP, HTTPS, Telnet, FTP
- ICSLan Link/Active Indicator: ICSLan LED (green) blinks when receiving Ethernet data packets, one on Ethernet RJ-45 connector and one on the front panel
- ICSLan Speed Indicator: Speed LED (yellow) lights On when the connection speed is 100 Mbps Ethernet connection and turns OFF when the speed is 10 Mbps
ONBOARD MASTER
- Controller: Integrated Controller is the equivalent of a NetLink NX-2200 Integrated Controller
- Memory
- NVRAM: 1 MB
- Memory Card: 16 GB SD
- DDRAM: 1 GB
- Note: Supports external USB Solid State Drive
- Processor: 1600 MIPS
- Program Port: (1) USB Standard B
- Configuration Dip Switch: 4-Position
- ID Pushbutton: Black ID pushbutton for setting IP mode and reverting to default configuration and firmware It has no effect on the Internal Switcher Device
- Status Indicator: Status LED (green) blinks to indicate that the system is programmed and communicating properly
- Input Indicator: Input LED (yellow) blinks to indicate that the Controller is receiving data
- Output Indicator: Output LED (red) blinks to indicate that the Controller is transmitting data
- USB Host Port: (2) USB Standard A, one on front and one on back, USB Host port supports Solid State drive for upgrading firmware, loading code files, copying configuration data and remote storage
CONTROL PORTS & INDICATORS
- AxLink Port: (1) 4-position 3.5mm Screw Terminal, provides data and power to external AxLink control devices
- AxLink Indicator: (1) AxLink LED (green) indicates the state of the AxLink port
- RS-232/422/485 Ports:
- (1) 10-position 3.5mm Screw Terminal
- NetLinx Port 1
- XON/XOFF (transmit on / transmit off)
- CTS/RTS (clear to send/ready to send)
- 300 - 115,200 baud
- RS-232 Port:
- (3) 5-position 3.5mm Screw Terminal
- NetLinx Ports 2-4
- XON/XOFF (transmit on / transmit off)
- CTS/RTS (clear to send/ready to send)
- 300 - 115,200 baud
- Serial Indicator: (4) sets of LEDs (red/yellow) indicate when serial Ports 1-4 are transmitting and receiving data
- IR/Serial:
- (4) 2-position 3.5mm Screw Terminal
- 4 IR Transmit / 1-way Serial ports
- NetLinx Ports 11-14
- Support high-frequency carriers up to 1.142 MHz
- 4 IR/Serial data signals can be generated simultaneously
- IR/Serial Indicators: (4) LEDs (red) indicate when each of the IR/Serial ports (11-14) are transmitting control data
- I/O Channels:
- (4) One 6-position 3.5mm Screw Terminal
- 4-channel binary I/O port for contact closure with each input being capable of voltage sensing
- NetLinx Port 22
- Channels 1-4
- I/O Indicator: (4) LEDs (yellow) indicate that one or more of the I/O channels (1-4) are active
- Relays:
- (4) 2-position 3.5 mm Screw Terminal, (4) single-pole, single-throw relays
- NetLinx Port 21
- Channels 1-4
- Each relay can switch up to 24 VDC or 28 VAC @ 1 A
- Each relay is independently controlled
- Relay Indicators: (4) LEDs (red) indicate that one or more of the relay channels (1-4) are active (closed)
INTEGRATED SWITCHER CONTROL
- Switch Pushbutton: Press to enter the SWITCH menu on the LCD display. Choose to switch audio, video or both from any input to any output. Press the TAKE pushbutton to implement the switch
- Take Pushbutton: While in the SWITCH menu, press to implement an audio/video switch. When not in the SWITCH menu, press to cycle through audio and/or video inputs
- LCD Display: Liquid crystal display (2 lines with 20 characters per line) indicates current volume level and displays the Video, Audio, and Tools menus
- Video Menu Pushbutton: Press to access the Video menu on the LCD display. Multiple presses cycle through the various VIDEO menus
- Audio Menu Pushbutton: Press to access the Audio menu on the LCD display. Multiple presses cycle through the various AUDIO menus
- Navigation Pushbuttons: (4) directional buttons for navigating the options in the Video and Audio menu (on the LCD display)
- Status Pushbutton: Press to access the STATUS menu on the LCD display
- Exit Pushbutton: Press to exit any menu
- Video Mute Pushbutton: Press to mute/un-mute (enable/disable) all video output displays. Video Mute results in a blank screen on the output display
- Audio Mute Pushbutton: Press to mute/un-mute all audio outputs
INTEGRATED MATRIX SWITCHER
- Video Switching: 6 x 3 Matrix Video Switching, any of the 6 inputs can be routed to any or all of the 3 video outputs
- Video Inputs:
- (2) Multi-Format DVI-I; supports HDMI/HDCP, DVI, RGB, S-Video, Composite, Component (Y/Pb/Pr)
- (2) HDMI; supports HDMI/HDCP
- (2) DXLink; supports digital video, HDCP, audio, Ethernet, bi-directional control and power
- Video Outputs:
- (2) HDMI; supports HDMI/HDCP
- (1) DXLink; supports digital video, audio, Ethernet, bi-directional control and power
- Video Resolution Support: Supports resolutions up to 1920 x 1200 @ 60 Hz. See Operations Reference Guide for details for each signal type
- Progressive Resolution Support: 480p up to 1920x1200 @ 60 Hz If input is interlaced, all scaled outputs will deinterlace video to a progressive resolution format. If in scaler Bypass mode interlaced input will pass through unaltered
- HDCP Support:
- Yes, full matrix HDCP support (includes any input to any or all outputs)
- Key Management System
- AMX HDCP InstaGate Pro Technology
- Key support up to 16 sinks per output, independent of source device
- EDID Management: A preferred EDID can be selected for each input or any display EDID can be mirrored to any input independently
- Audio Switching: 8 x 3 Matrix Audio Switching. Each of the 3 audio outputs has independent volume, EQ, ducking, sync delay and mixing. Any of the 3 audio paths can be routed to any analog, HDMI or S/PDIF output
- Audio Inputs:
- (2) female 1/8" stereo mini-phono jacks; support unbalanced audio
- (2) 3.5 mm 5-position captive-wire terminals; support balanced (differential) or unbalanced (single-ended) stereo audio
- (2) 3.5 mm 3-pin captive-wire MIC connectors; supports up to two mono microphones, unbalanced or balanced audio
- (2) HDMI connections support digital audio
- (2) DXLink connections support audio from DXLink transmitters
- Audio Outputs:
- DVX-2255HD-SP (FG1906-12):
- (1) Amplified audio output; 4-position captive wire connector; supports amplified, variable, mono or stereo audio
- (2) Line level audio output; supports balanced or unbalanced mono or stereo
- (1) S/PDIF output; mirrors any of the 3 analog audio outputs, or 2 HDMI outputs or DXLink output
- (2) HDMI connections support digital versions of analog audio or direct pass-through audio
- (1) DXLink support digital version of analog audio or direct pass-through
- DVX-2255HD-T (FG1906-14):
- (1) Amplified audio output; 2-position captive wire connectors; supports 70 V or 100 V mono audio - connect a speaker to either but not both simultaneously
- (2) Line level audio output; supports balanced or unbalanced mono or stereo
- (1) S/PDIF output; mirrors any of the 3 analog audio outputs, or 2 HDMI outputs or DXLink output
- (2) HDMI connections support digital versions of analog audio or direct pass-through audio
- (1) DXLink outputs mirror associated HDMI outputs; support digital version of analog audio or direct pass-through
- Audio Breakaway: Yes, stereo audio from any input can be embedded to or de-embedded from its associated video, processed through DSP, and switched independently to any analog or HDMI output (DXLink outputs are mirrored to associated HDMI outputs so they will pass the associated audio, as will the S/PDIF output which mirrors one of the other audio outputs)
MULTI-FORMAT VIDEO WITH DVI-I
- Multi-Format Input Connections: (2) DVI-I; Ports (1-2)
- Multi-Format Supported Video:
- HDMI/HDCP, DVI/HDCP, RGB, S-Video, Composite, Component (Y/Pb/Pr)
- See specifications for each signal style over DVI-I for more detail
- Pixel Clock (Maximum): 165 MHz (225 MHz in pass-thru mode up to 1080p)
- Input Equalization: Yes
- Input Re-Clocking (CDR): Yes
COMPONENT (Y/Pb/Pr) VIDEO WITH DVI-I
- Input Level: 1 Vp-p nominal
- Input Impedance: 75 Ohms, nominal
- Note:
- Requires DVI-I to 3 RCA Adapter or DVI-I to 5 BNC Adapter
- AC coupled: Insensitive to DC offset
S-VIDEO WITH DVI-I
- Input Level: 1 Vp-p nominal
- Input Impedance: 75 Ohms, nominal
- Note:
- Requires DVI-I to S-Video Adapter
- AC coupled: Insensitive to DC offset
COMPOSITE WITH DVI-I
- Input Level: 1 Vp-p nominal
- Input Impedance: 75 Ohms, nominal
- Notes:
- Requires DVI-I to 3 RCA Adapter or DVI-I to 5 BNC Adapter
- AC coupled: Insensitive to DC offset
RGBHV WITH DVI-I
- Supported Video: RGBHV, RGBS, RGsB
- Input Level: 1 Vp-p nominal
- Input Impedance: 75 Ohms, nominal
- Sync Input Level: 2 to 5 Vp-p
- Sync Input Impedance: 2.5 pf Typical, 10 pF Maximum
- Note: Requires DVI to HD15 Adapter or DVI-I to 5 BNC Adapter
DVI WITH DVI-I
- Supported Video: DVI 1.0
- Sync Input Level: 2 to 5 Vp-p
- Sync Input Impedance: 2.5 pf Typical, 10 pF Maximum
- Format: RGB
HDMI WITH DVI-I
- HDCP Compliance: Yes
- Notes:
- Requires DVI to HDMI Adapter
- Signal Types: Supports full matrix switching, video processing and scaling of 8 bit per color standard Input video signals. Supports full matrix switching and pass-thru of all HDMI compliant video signals including 3-D and Deep Color
HDMI WITH HDMI Type A Female
- Input Connections:
- (2) HDMI Type A Female, Ports (3-4)
- Input Signal Type Support: HDMI/HDCP, DVI/HDCP, Display Port ++
- Data Rate (Maximum): 4.95 Gbps (6.75 Gpbs in pass-thru mode up to 1080p)
- Pixel Clock (Maximum): 165 MHz (225 MHz in pass-thru mode up to 1080p)
- Input Equalization: Yes
- Input Re-Clocking (CDR): Yes
- Output Connections: (2) HDMI Type A Female, Ports (1-2)
- Output Signal Type Support: HDMI/HDCP, DVI/HDCP
- Output Scaling:
- SmartScale or Manual Configuration or Bypass
- SmartScale output resolution support: All resolutions between 480p and 1920 x 1200 @ 60 Hz via automatic SmartScale query of the display's declared EDID Detailed Timing Definition
- Deep Color Support: Scaled Outputs: 24-bit, pass-thru Outputs: 30-bit, 36-bit
- Color Space Support: Y,Cb,Cr & RGB
- 3D Format Support: Yes, when in Bypass mode, HDMI primary formats
- HDCP Compliance: Yes
- Audio Format Support for HDMI: Supports Dolby TrueHD, Dolby Digital, DTS-HD Master Audio, DTS, L-PCM
- Notes:
- DisplayPort ++ requires DisplayPort to HDMI adapter cable
- Supports full matrix switching, video processing and scaling of 8 bit per color standard Input video signals.
- Supports full matrix switching and pass-thru of all HDMI compliant video signals including 3-D and Deep Color
- Each output can deliver processed and scaled video or pass-thru video from any video input
- Each output can embed audio from any of the 3 analog audio outputs as Stereo L-PCM or can pass-thru Dolby TrueHD, Dolby Digital, DTS-HD Master Audio, DTS and L-PCM audio from the selected video source
DXLINK WITH RJ-45
- Input Connections: (2) RJ-45; Ports 5-6
- Input Compatible Formats: Digital video, audio, Ethernet, bi-directional control and power (supported capabilities for DXLink vary by connected device, see connected device manual for more information)
- Output Connections: (1) RJ-45; Port (3)
- Output Compatible Formats:
- Digital Video with embedded audio, analog audio, Ethernet, bi-directional control and power
- Supports full matrix switching and pass-thru of all HDMI compliant video signals including 3-D and Deep Color
- Audio Signal Types: Supports Dolby TrueHD, Dolby Digital, DTS-HD Master Audio, DTS, L-PCM
- Output Re-Clocking: Yes
- Output Scaling: SmartScale or Manual Configuration or Bypass
- Input Connections: (2) RJ-45; Ports (5, 6)
- Input Compatible Formats: Digital video, audio, Ethernet, bi-directional control and power (supported capabilities for DXLink vary by connected device, see connected device manual for more information)
- HDCP Support: Yes
- Twisted Pair Cable Type:
- Shielded Cat6, Cat6A and Cat7
- DXLink twisted pair cable runs for DXLink equipment shall only be run within a common building where a common building is defined as: the walls of the structure(s) are physically connected and the structure(s) share a single ground reference
- For more details and helpful cabling information, reference the white paper titled Cabling for Success with DXLink, or contact your AMX representative
- Supports full matrix switching, video processing and scaling of 8 bit per color standard Input video
ANALOG AUDIO
- Analog Audio Input Connections:
- (2) female 1/8" stereo mini-phono jacks; support unbalanced audio
- (2) 3.5 mm 5-position captive-wire terminals; support balanced (differential) or unbalanced (single-ended) stereo audio
- Input Level (Nominal): +4 dBu (1.228 Vrms) balanced or -10 dBV (0.3162 Vrms) unbalanced
- Input Level (Maximum): +14 dBu 2 Vrms
- Input Impedance: >12 kOhms balanced, >12 kOhms unbalanced
- Analog Audio Output Connections:
- DVX-2255HD-SP (FG1906-12):
- (1) Amplified audio output; 4-position captive wire connector; supports amplified, variable, mono or stereo audio
- (2) Line level audio output; supports balanced or unbalanced mono or stereo
- DVX-2255HD-T (FG1906-14):
- (1) Amplified audio output; 2-position captive wire connectors; supports 70 V or 100 V mono audio connect a speaker to either but not both simultaneously
- (2) Line level audio output; supports balanced or unbalanced mono or stereo
- Volume Control: -100 dB to +0 dB in 1 dB steps
- Balance Control: 20 steps each left and right
- Output Level (Maximum): +17 dBu (line level)
- Output Impedance: 200 Ohms (line level)
- Audio Channel Crosstalk:
- Balanced Line Inputs: -98 dB @ 0 dBV, 20 Hz to 20 kHz
- Unbalanced Line Inputs: -70 dB @0 dBV, 20 Hz to 20 kHz
- Audio Frequency Response:
- AMP: 20 Hz to 20 kHz +/-0.75 dB @ 8 Ohms
- Line: 20 Hz to 20 KHz +/-0.1 dB
- Audio Input Compression:
- Independent Compression per input
- Attack: 1 to 2000 ms
- Release: 10 to 5000 ms
- Compression Ratio: 1 to 20
- Threshold: -60 to 0 dB
- Audio Input Gain Compensation: -24 dB to +24 dB, 1 dB steps
- Audio Output Equalizer:
- 10-band parametric EQ with variable center frequency, filter type and Q per band
- Center Frequency: 20 Hz to 20 kHz
- EQ Gain: -12 to +12 dB
- Q: 0.1 to 20
- Filter Types: Bell, Base Shelving, Treble Shelving, Low Pass, High Pass, Band Pass, Band Stop
- Audio Output Sync Delay: 0 to 200 ms
- Audio S/N Ratio:
- AMP: 85 dB @ 8 Ohms, full output, 1 kHz A-weighted
- Line: 105 dB @ 10 dBV, AES17
- Audio THD+N:
- AMP: < 0.15% @ 8 Ohms, 20 Watts, 20 Hz to 20 kHz
- Line: 0.003% @ 0 dBV, 1 kHz
- Note: Independent EQ, Volume and Balance control per output
MICROPHONE AUDIO
- Microphone Input Connections: (2) 3.5 mm 3-pin captive-wire MIC connectors; supports up to two mono microphones, unbalanced or balanced audio
- Microphone Input Level (Maximum): 5 dBu
- Microphone Input Format Support: Line or Mic level, balanced or unbalanced audio
- Microphone Input Impedance: 3.5 kOhms, accepts 60 to 600 Ohms sources
- Microphone Input Gain: -24 dB to +89 dB, 1 dB steps
- Microphone Input Equalizer:
- 3-band parametric EQ with variable center frequency, filter type and Q
- Center Frequency: 20 Hz to 20 kHz
- EQ Gain per Band: -12 to +12 dB
- Q per band: 0.1 to 20
- Filter Types: Bell, Base Shelving, Treble Shelving, Low Pass, High Pass, Band Pass, Band Stop
- Microphone Input Compression:
- Independent Compression per Microphone
- Attack: 1 to 2000 ms
- Release: 10 to 5000 ms
- Compression Ratio: 1 to 20
- Threshold: -60 to 0 dB
- Microphone Gating:
- Independent Gating per Microphone
- Attack: 1 to 2000 ms
- Release: 10 to 5000 ms
- Depth: 0 to 20 dB
- Hold Off: 0 to 2000 ms
- Threshold: -60 to 0 dB
- Microphone Limiter:
- Independent Limiting per Microphone
- Attack: 1 to 2000 ms
- Release: 10 to 5000 ms
- Threshold: -60 to 0 dB
- Microphone Ducking:
- Independent Ducking per each of 3 audio paths
- Attack: 1 to 2000 ms
- Release: 10 to 5000 ms
- Attenuation: 0 to 20 dB
- Hold Off: 0 to 4000 ms
- Threshold: -60 to 0 dB
- Notes:
- Phantom Power: switchable 48 V to each microphone @ 8 mA total
S/PDIF DIGITAL AUDIO
- S/PDIF Audio Outputs:
- (1) S/PDIF output; mirrors either of the 3 analog audio outputs, 2 HDMI outputs or DXLink output
- Note: Output can mirror any of the 4 analog audio outputs as stereo digital audio, or L-PCM, Dolby Digital and DTS audio being passed-thru to any of the 4 HDMI outputs
CERTIFICATIONS
- FCC Part 15 Class A
- CE EN 55022
- CE EN 55024
- CE EN 60065
- IEC 60065
- IC CISPR 22 Class A
- C-Tick CISPR 22 Class A
- LVD EN 60950-1
- UL 60065
- RoHS
- WEEE
INCLUDED ACCESSORIES
- (1) Power Cord, Universal
- (1) Commoning Strip, Cypher, 8 Pos., 3.5 mm, Phoenix Connector
- (2) Front Rack Mounting Brackets
- (8) #8-32 x .375 screws
- (4) Rubber feet
- (2) CC-NIRC, IR Emitter with 3.5mm Phoenix Connector (FG10-000-11)
- (1) CC-DVIM-VGAF, DVI to HD-15 Female Adapter (FG10-2170-13)
OPTIONAL ACCESSORIES
- CC-DVI-5BNCM, DVI to 5 BNC Male Cable (FG10-2170-08)
- CC-DVI-RCA3M, DVI to 3 RCA Male Cable (FG10-2170-09)
- CC-DVIM-VGAF, DVI to HD-15 Female Adapter (FG10-2170-13)
- CC-DVI-SVID, DVI to S-Video Cable (FG10-2170-10)
- CC-3.5ST5-RCA2F, 5-pin 3.5mm Phoenix to 2 RCA Female Cable (FG10-003-20)
- DX-RX, DXLink HDMI Receiver Module (FG1010-500)
- DX-TX, DXLink Multi-Format Transmitter Module (FG1010-310)
- DX-TX-DWP-BL/WH, DXLink Multi-Format Decor Style Wallplate Transmitters (US) (FG1010-325-BL/WH)
- DX-TX-WP-BL/WH, DXLink Multi-Format Wallplate Transmitters (FG1010-320-BL/WH)
- SDX-410-DX, 4x1 HDMI Digital Switcher with DXLink Output (FG1010-304)
- SDX-510M-DX, 5x1 Multi-Format Digital Switcher with DXLink Output (FG1010-315)
- SDX-810-DX, 8x1 HDMI Digital Switcher with DXLink Output (FG1010-308)
- EXB-IRS4, ICSLan IR/S Interface, 4 IR/S and 4 Inputs (FG2100-23)
- EXB-COM2, ICSLan Serial Interface, 2 Ports (FG2100-22)
- EXB-REL8, ICSLan Relay Interface, 8 Channels (FG2100-20)
- EXB-I/O8, ICSLan Input/Output Interface, 8 Channels (FG2100-21)
- EXB-MP1, ICSLan Multi-Port, 1 COM, 1 IR/S, 2 I/O, 1 IR RX (FG2100-26)
- CBL-HDMI-FL HDMI, High Speed Flat Cable (FG10-2180-16)
- CBL-DP-FL, DisplayPort High Speed Flat Cable (FG10-2181-16)
- CBL-ETH-FL, Ethernet Cat5e Flat Cable (FG10-2182-16)
- CBL-RGB+A-FL RGB with Stereo Flat Cable (FG10-2183-16)