Level 10 Miniature Drive Enclosure

Inspired by the design of the Level 10 chassis, the Level 10 Miniature is a rackable, rapid and rigid 3.5” USB 3.0 external storage device. An aluminum body accelerates thermal conductivity and offers excellent protection, while a built-in USB 3.0 SuperSpeed interface maximizes the transfer rate up to 5.0 Gbps. Additionally, a hidden coin slot on top effortlessly transforms it into a coin bank. The plug-and-play and slide-out HDD tray design makes data management a smooth and easy experience on both Windows and Mac OS devices.

Manufacturer Part Number
ST-005-E31U3U-B1
EAN/UPC
0841163059807,841163059807
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N:

  • ST-005-E31U3A-B1
  • ST-005-E31U3E-B1
  • ST-005-E31U3U-B1
HDD Capacity : 2.5” & 3.5” SATA I/II/III Hard Disk
Weight: 670g
Dimension (D x W x H) : 210 x 68 x 141
Material: Aluminum & Plastic
Color: Black
Interface: SATA to USB 3.0
SATA Compatibility: SATAIII、SATAII、SATAI
Transfer Rate: USB3.0: up to 5Gbps
Power Source: Power Adapter
Certification: FCC, CE Certified
Accessories: USB 3.0 Cable , Power Adapter, Screwdriver