Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features and specifications
Note: The features and specifications that are listed in this section are based on Networking OS 8.3.
The G8052 switch has the following features and specifications:
- Form factor: 1U rack mount switch:
- RackSwitch G8052 Rear-to-Front version for ports in the rear of the rack matching Lenovo System x®, ThinkServer®, BladeCenter®, and Flex System™ designs
- RackSwitch G8052 Front-to-Rear version for ports in the front of the rack matching airflow of iDataPlex and NeXtScale System designs
- Ports:
- A total of 48 auto-sensing 10/100/1000 Mb Ethernet ports with RJ-45 connectors.
- Four ports for 1 Gb or 10 Gb Ethernet SFP/SFP+ transceivers (support for 1000BASE-SX, 1000BASE-LX, 1000BASE-T, 10GBASE-SR, 10GBASE-LR, or 10GBASE-ER) or SFP+ direct-attach copper (DAC) cables. SFP+ modules or DAC cables are not included and must be purchased separately (for more information, see Table 3).
- One RS-232 serial port (Mini-USB connector) that provides another means to configure the switch module.
- One USB port for mass storage devices.
- Scalability and performance:
- 1 Gb and 10 Gb Ethernet ports for bandwidth optimization and performance
- Non-blocking architecture with wire-speed forwarding of traffic; up to 176 Gbps of full duplex switching throughput
- Up to 132 million packets per second (Mpps) with switching latency of 1.8 microseconds
- Media access control (MAC) address learning: Automatic update, support of up to 32,000 MAC addresses
- Static and LACP (IEEE 802.3ad) link aggregation
- Support for jumbo frames (up to 12,288 bytes)
- Broadcast/multicast storm control
- IGMP snooping for limit flooding of IP multicast traffic
- IGMP filtering to control multicast traffic for hosts participating in multicast groups
- Configurable traffic distribution schemes over trunk links based on source or destination IP or MAC addresses, or both
- Fast port forwarding for rapid STP convergence
- Availability and redundancy:
- IEEE 802.1D STP for providing L2 redundancy
- IEEE 802.1s Multiple STP (MSTP) for topology optimization, up to 32 STP instances are supported by single switch
- IEEE 802.1w Rapid STP (RSTP) (provides rapid STP convergence for critical delay-sensitive traffic, such as voice or video)
- Per-VLAN Rapid STP (PVRST) enhancements
- Layer 2 Trunk Failover to support active/standby configurations of network adapter teaming on compute nodes
- Hot Links provides basic link redundancy with fast recovery for network topologies that require Spanning Tree to be turned off
- VLAN support:
- Port-based and protocol-based VLANs
- Up to 4094 VLANs supported per switch (2048 active VLANs), with VLAN numbers 1 - 4094
- 802.1Q VLAN tagging support on all ports
- Ingress VLAN tagging support to tunnel packets through a public domain without altering the original 802.1Q tagging information
- 802.1x with dynamic guest VLAN assignment
- Private VLANs support as defined in RFC 5517
- OpenFlow 1.0 and 1.3.1 support
- Virtualization:
- Virtual Link Aggregation support
- Supports 802.1Qbg Edge Virtual Bridging (EVB) which is an emerging IEEE standard for allowing networks to become virtual machine (VM)-aware:
- Virtual Ethernet Bridging (VEB) and Virtual Ethernet Port Aggregator (VEPA) are mechanisms for switching between VMs on the same hypervisor.
- Edge Control Protocol (ECP) is a transport protocol that operates between two peers over an IEEE 802 LAN providing reliable, in-order delivery of upper layer protocol data units.
- Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) allows centralized configuration of network policies that persist with the VM, independent of its location.
- EVB Type-Length-Value (TLV) is used to discover and configure VEPA, ECP, and VDP.
- VMready support:
- Up to 1,024 virtual entities (VEs)
- Automatic VE discovery
- Up to 1,024 local or distributed VM groups for VEs
- NMotion® feature for automatic network configuration migration
- Stacking: Up to eight switches in a stack; single IP management
- Security:
- VLAN-, MAC-, and IP-based access control lists (ACLs)
- 802.1x port-based authentication
- Multiple user IDs and passwords
- User access control
- Radius, TACACS+ and LDAP authentication and authorization
- NIST 800-131A Encryption
- Selectable encryption protocol
- Quality of Service (QoS):
- Support for IEEE 802.1p, IP ToS/DSCP, and ACL-based (MAC/IP source and destination addresses, VLANs) traffic classification and processing
- Traffic shaping and re-marking based on defined policies
- Eight priority queues per port for processing qualified traffic
- Weighted random early detection with explicit congestion notification (WRED/ECN)
- Control plane protection (CoPP)
- IPv4/IPv6 ACL metering
- IP v4 Layer 3 functions:
- Host management
- IP forwarding
- IP filtering with ACLs, up to 640 IPv4 ACLs supported
- VRRP for router redundancy
- Support for up to 128 static routes
- Routing protocol support (RIP v1, RIP v2, OSPF v2, BGP)
- Support for policy-based routing (PBR)
- Support for DHCP Relay
- Support for IGMP snooping and IGMP relay
- Support for Protocol Independent Multicast (PIM) in Sparse Mode (PIM-SM) and Dense Mode (PIM-DM)
- IP v6 Layer 3 functions:
- IPv6 host management
- IPv6 forwarding
- Up to 128 static routes
- Support for OSPF v3 routing protocol
- IPv6 filtering with ACLs, up to 128 IPv6 ACLs supported
- Manageability:
- Industry-standard command line interface (isCLI)
- Simple Network Management Protocol (SNMP V1, V2 and V3)
- HTTP/HTTPS browser GUI
- Telnet interface for CLI
- Secure Shell (SSH) v1 and v2 for CLI
- Secure Copy (SCP) for uploading and downloading the switch configuration via secure channels
- Service Location Protocol (SLP)
- Link Layer Discovery Protocol (LLDP) for discovering network devices
- Serial interface for CLI
- Scriptable CLI
- Dual software images
- Firmware image update via TFTP, FTP, and Secure FTP (sFTP)
- Network Time Protocol (NTP) for switch clock synchronization
- Netconf (XML)
- Switch Center management application
- Monitoring:
- Switch LEDs for port status and switch module status indication
- Remote Monitoring (RMON) agent to collect statistics and proactively monitor switch performance
- Port mirroring for analyzing network traffic passing through the switch
- Change tracking and remote logging with the syslog feature
- Support for sFLOW agent for monitoring traffic in data networks (separate sFLOW analyzer required elsewhere)