Eliminate clutter by connecting your PC directly to an HDMI display. This 6-foot (2M) DisplayPort™ to HDMI® adapter cable lets you connect your DisplayPort equipped Ultrabook™, laptop or desktop computer to an HDMI display or projector with no additional adapters or cables required. The passive adapter supports video resolutions up to Ultra HD 4K.
Astonishing picture quality
This adapter cable ensures you can maintain an astonishing picture quality, four times the resolution of 1080p, when converting DisplayPort to HDMI. The adapter is also backward compatible with lower resolution displays and video sources. With support for high-definition resolutions of 1080p and 720p, you can future-proof your existing setup for 4K video.
Hassle-free setup
For the simplest and most discreet installation, this DP to HDMI adapter connects directly from your DisplayPort video source to the HDMI port on your display. It doesn't need a power source, unlike some converter dongles that require active power and separate bulky video cabling.
Clutter-free installation
At 6ft (2m) in length, this adapter cable delivers a compact connection that eliminates excess to ensure a tidy, professional installation. For shorter installations, we also offer a 3 ft DP to HDMI cable (DP2HDMM1MB), enabling you to choose the right cable length for your custom installation needs.
The DP2HDMM2MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
WarrantyInformation
Warranty: 2 Years
Hardware
Adapter Style: Adapter
Audio: Yes
Converter Type: Passive
Industry Standards: DPCP (DisplayPort Content Protection)
HDCP (High Definition Content Protection)
DisplayPort 1.2
HDMI 1.4
Ports: 1
Performance
Audio Specifications: 7.1 surround sound
Maximum Cable Length: 78.7 in [2000 mm]
Maximum Digital Resolutions: 4K x 2K @ 30 Hz
Supported Resolutions: 4k x 2K (Ultra HD)
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - DisplayPort (20 pin) Male Input
Connector B: 1 - HDMI (19 pin) Male Output
Physical Characteristics
Cable Length: 78.7 in [2000 mm]
Product Height: 0.6 in [15 mm]
Product Length: 78.7 in [2000 mm]
Product Weight: 4.2 oz [120 g]
Product Width: 1.6 in [41 mm]
Environmental
Humidity: 10%-85%
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
What's in the Box
Included in Package: 1 - DP to HDMI adapter cable