22" Class (21.5” diagonal) LED Back-lit Monitor

READER MODE

  • With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.
FLICKER-SAFE
  • LG’s Flicker-Safe technology protects users’ eyes from fatigue by reducing flickering to almost zero.
TOTAL COLOR MANAGEMENT
  • Through detailed color calibration testing, these monitors maintain their color standard with software calibration and a factory preset, minimizing differences in color space and expressions between the original images, monitor screen, and printed result.

Manufacturer Part Number
22MB35DM-I
EAN/UPC
0719192197084,719192197084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Panel Type: IPS
  • Panel Size: 22” Class (21.5” measured diagonally)
  • Color Gamut (CIE1976): 72%
  • Color Depth (Number of Colors): 16.7M colors
  • Pixel Pitch (mm): 0.248 x 0.248
  • Aspect Ratio: 16:9
  • Native Resolution: 1920 x 1080
  • Brightness: 250 cd/m2
  • Contrast Ratio (Original): 1,000:1
  • Dynamic CR: 5,000,000:1
  • Response Time (Glare/non Glare): 5ms
  • Surface Treatment: Anti-glare, 3H
  • Viewing Angle (HxV): 178˚/178˚

AUDIO

  • PC Audio In: Yes
  • Headphone Out: Yes

SPEAKER

  • Type: 2ch Stereo
  • Audio Output (Watt): 1W x 2

INPUT

  • D-Sub: Yes
  • DVI-D: Yes

POWER

  • Type: Built-In Power (Power only)
  • Input: 100~240V 50/60Hz
  • Output(for Speaker): 27W(12V/2.3A)
  • Power Save/Sleep Mode (Max): 0.3W
  • Normal On (EPA6.0): 20W
  • Normal On (Typ.): 26W
  • DC Off (Max): 0.3W

REQUIRED LISTINGS

  • Safety: TCO(6.0), UL(cUL), TUV-GS, TUV-Ergo, FCC-B, CE
  • EPA (6.0): Yes
  • ISO 13406-2 (ISO 9241-307): Yes
  • EPEAT: Yes (Gold)
  • Windows: Yes (Windows 8)

FREQUENCY

  • H-Frequency (Analog/Digital): 30~83kHz
  • V-Frequency (Analog/Digital): 56~75Hz

SPECIAL FEATURES

  • Original Ratio: Yes
  • DDC/CI: Yes
  • HDCP: Yes
  • Intelligent Auto (Auto Resolution): Yes
  • Key Lock: Yes
  • Plug & Play: Yes
  • Reader Mode: Yes
  • Flicker Safe: Yes
  • Smart Energy Saving: Yes

CABINET

  • Color: Black with Hairline Finish
  • With Stand: 20.0” x 8.3” x 15.7”
  • Weight: 6.8 Ibs
  • Without Stand: 20.0” x 2.4” x 12.0”
  • Weight (without Stand): 6.2 lbs
  • Carton: 23.2” x 14.7” x 5.4”
  • Carton Weight: 9.7 Ibs
  • Base Detachable: Yes
  • Tilt (Angle): -5°(front) ~20°(rear)
  • VESA™ Standard Mount Interface: 100mm x 100mm

WARRANTY

  • Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)

UPC

  • UPC: 7 19192 19708 4

ACCESSORIES

  • Power Cord: Yes
  • D-Sub: Yes
  • DVI-D: Yes
  • PC Audio: Yes