Glacier-850M ATX12V & EPS12V Power Supply

Manufacturer Part Number
GLACIER 850M
EAN/UPC
0840951112762,840951112762
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:
Model : Glacier 850M

Spec:
Type : ATX12V / EPS12V
Maximum Power : 850W
Fans : 1 x Silent 135mm Fan
PFC : Active
Main Connector : 20+4Pin
+12V Rails : Single
PCI-Express Connector : 4 x 6+2-Pin
SLI : Yes
CrossFire : CrossFire Ready
Efficiency : > 85%
Energy-Efficient : 80 PLUS BRONZE Certified
Over Voltage Protection : Yes
Input Voltage : 100 - 240 V
Input Frequency Range : 50/60 Hz
Input Current : 12-6A
Output : +3.3V@20A,+5V@20A,+12V@70A,-12V@0.5A,+5VSB@3A
MTBF : >100,000 Hours
Approvals : CE, FCC, ROHS
Dimensions : 3.19" x 5.91" x 6.50" (H x W x D)

Features:
Connectors :

Fixed Cable:
1 x 20+4-Pin Main Connector
1 x 4+4-Pin ATX12V/EPS12V Connector
1 x 8-pin ATX12V/EPS12V Connector
Modular Cable:
4 x 6+2-Pin PCI-E Connector
8 x 5-Pin SATA Connector
6 x 4-Pin Peripheral Connector
2 x 4-Pin Floppy Connector