Precision T1700 Workstation

Compact, affordable and powerful

Get Workstation performance for about the price of a desktop with the Dell Precision™ T1700, available in two compact sizes that are perfect for any environment. Available with 4th Gen Intel® Core™ i5 and i7 processors. Fully customizable (optional).

Powerful performance

Whether you’re building 2D or 3D models or multitasking with demanding applications, the Dell Precision T1700 Workstation can power through intensive tasks easily.

  • Intel® Xeon® processor E3-1200 v3 or 4th Generation Intel® Core™processors enable fast and stable processing.
  • Choose Windows 7 Professional or Windows 8 Pro for easy productivity.
  • Powerful graphics options include AMD FirePro™ or NVIDIA® Quadro® professional-grade discrete graphics. Integrated Intel® graphics are standard.
  • Dell Precision Optimizer helps your professional software run at its peak performance automatically.
Built to be dependable

The Dell Precision T1700 has undergone extensive testing to ensure strong performance now and into the future.

  • Optional Dell Data Protection | Security Tools and optional Dell Data Protection | Encryption help make Dell Precision T1700 a secure entry-level Workstation.
  • Optional mirrored RAID provides redundancy and fast recovery in the event of a drive failure.
  • Up to 32GB of optional error-correcting code (ECC) memory corrects isolated soft-memory errors and provides a solid foundation for memory and system stability.
  • Available self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.
  • Dell services, including Dell ProSupport, can help you protect your hardware investment through a customizable suite of support options.
Smart design, now in two sizes

The Dell Precision T1700 is available in two sizes: a compact mini tower and one of the industry’s most compact small form factor (SFF) designs.

  • The smallest Workstation in its class allows you to bring powerful performance to small spaces.
  • Two front-mounted USB 3.0 ports enable fast data transfers and easy connectivity to your external media and accessories.
  • ENERGY STAR 5.2 qualification makes the Dell Precision T1700 an energy-efficient part of your IT ecosystem.
  • A conveniently placed handhold helps you deploy and position your Workstation with minimal hassle.
ISV certified

The Dell Precision T1700 is a true Workstation that’s compatible with leading independent software vendor (ISV)-certified applications for maximum uptime and productivity.

  • An expanded set of ISV-certified applications ensures guaranteed software compatibility with your system and peak performance of your applications.
  • Popular ISV-certified applications include AutoCAD, SolidWorks and Creo.
  • Triple monitor support comes standard. Optional quad monitor support can enable even greater productivity.

Manufacturer Part Number
463-5451
EAN/UPC
0884116183747,884116183747
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor Help Me Choose
Intel® Xeon® Quad Core (E3-1271, E3-1246, E3-1241, E3-1226, E3-1220)
Intel® Core™ i7 (4790)
Intel® Core™ i5 (4690, 4590)
Intel® Core™ i3 (4160, 4150)

Operating SystemHelp Me Choose
Windows 8.1 Pro, 64-bit English
Windows 7 Professional English64bit (Includes Windows 8.1 Pro license)

Chipset
Intel® C226

Memory3
Up to 32GB4 DDR3 SDRAM at 1600Mhz - 4 DIMMS

Graphics Card
Graphics

Mini tower:
one PCI Express® x16 Gen 3 graphic card up to 150W (total for graphics) (some cards available in dual config):

Small form factor:
one low profile PCI Express® x16 Gen 3 graphic card up to 50W (total for graphics):

Mid-range 3D 
AMD FirePro W5000
Mini tower: Yes
Small form factor: No

NVIDIA® Quadro® K4000
Mini tower: Yes
Small form factor: No

NVIDIA Quadro K2000
Mini tower: Yes
Small form factor: No

Entry 3D
AMD FirePro V4900
Mini tower: Yes
Small form factor: No

AMD FirePro V3900
Mini tower: Yes
Small form factor: No

NVIDIA Quadro K600
Mini tower: Yes
Small form factor: Yes

Professional 2D (not ISV certified)
AMD FirePro 2270
Mini tower: Yes
Small form factor: Yes

Intel HD Graphics P4600/4600
Mini tower: Yes
Small form factor: Yes

NVIDIA Quadro NVS™ 510
Mini tower: Yes
Small form factor: Yes

NVIDIA Quadro NVS 410
Mini tower: No
Small form factor: Yes

NVIDIA Quadro NVS 310
Mini tower: Yes
Small form factor: No

Hard DriveHelp Me Choose
Up to 2000GB4 SATA hard drive
Up to 512GB4 Solid State Drive SATA hard drive
Up to 500GB4 SATA hard drive

Network Controller
Integrated:
Integrated Intel 82579 Gigabit Ethernet controller with Remote Wake UP, PXE and Jumbo frames support
Optional:
Broadcom NetXtreme 10/100/1000 Gigabit Ethernet controller (PCI Express card)

Sound Card
Integrated Realtek ALC269Q High Definition Audio

Chassis
Dell Precision T1700 Mini Tower (MT)

HxWxD: 14.17" x 6.89" x 17.13" / 360mm x 175mm x 435mm
Bays : Two internal 3.5" bays; two external 5.25" optical bays
Slots : One PCIe x16 Gen 3; one PCIe x16 Gen 2 wired x4

I/O Ports

Front
2 - USB 2.0
2 - USB 3.0
1 - Microphone
1 - Headphone

Internal
1 - USB 2.0 (MT only)
2 - SATA 6.0Gb/s
2 - SATA 3.0Gb/s

Rear
4 - USB 2.0
2 - USB 3.0
2 - PS2
2 - DisplayPort
1 - VGA
1 - RJ45
1 - Serial
1 - Audio line-in / microphone
1 - Audio line-out

Monitor Compatibility
Dell UltraSharp series - Award-winning high-performance monitors with PremierColor (on select models) and ultrawide
viewing: 21.5"-30"; Dell Professional series monitors available: 17"-24". Dell Single Monitor Arm and Dual Monitor Stand.

Keyboard
Dell Smartcard Keyboard; Dell Business Multimedia Keyboard

Mouse
Dell USB Optical Mouse; Dell Laser USB 6-Button Mouse

Speakers
Dell 2.0 and 2.1 stereo speaker systems available; Dell sound bar for select flat-panel displays


Dell Precision T1700 Small Form Factor (SFF) heading

HxWxD : 11.42" x 3.65" x 12.28" / 290mm x 92.6mm x 312mm
Bays : One internal 3.5" bay (supports one 3.5" or two 2.5" drives); one external slimline optical bay
Slots : One PCIe x16 Gen 3; one PCIe x4 (open ended) wired x4

Storage Devices
Mini tower: up to two 3.5" or four 2.5" SATA drives
Small form factor: one 3.5" or two 2.5" SATA drives
Both: Intel Smart Response Technology (SRT)5, Intel Rapid Start Technology (RST)5, Smart Connect Technology (SCT)5 with select drives:

SATA 6.0Gb/s 7200RPM
Up to 2.0TB

SATA 6.0Gb/s 10k RPM
Up to 500GB

SATA 6.0Gb/s SSD
Up to 256GB

Self Encrypting Drive (SED)5
500GB

Storage Controller
Integrated: Intel Rapid Storage Technology supporting SATA 6Gb/s and host based RAID 0/1/5/10

Services
Limited Hardware Warranty6, Standard 1-year On Site Service after Remote Diagnosis7
Optional: Optional Dell ProSupport and Dell ProSupport with Mission Critical offers premium support from expert technicians
and 24x7 global availability and same day business response options for mission critical situations8.

Security
Trusted Platform Module 1.2 (TPM 1.2); Intrusion switch; Setup/BIOS Password; I/O Interface Security; Kensington® lock slot,
Padlock ring, lockable power supply; Dell Data Protection (DDP): DDP | Security Tools for advanced authentication; DDP |
Protected Workspace for malware; DDP | Encryption for data protection

Product Resources
Product Documents

Dell Precision T1700 Workstation Spec Sheet

Dell Precision Workstation Family Brochure


Power
Dell Precision T1700 Mini Tower (MT)
365W 90% efficient (80 Plus® Gold Certified); 290W 65% efficient

Dell Precision T1700 Small Form Factor (SFF)
255W 90% efficient (80 Plus® Gold Certified); 255W 65% efficient

Regulatory
Environmental and Regulatory

ENERGY STAR® 5.2 configurations available including optional 80 PLUS® registered Gold power supplies; EPEAT® registered
(see epeat.net for specific registration rating/status by country); China CECP; GS Mark. For a complete listing of declarations
and certifications, see Dell’s regulatory and compliance homepage

Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment

Warranty and Support Services

Limited Hardware Warranty6, Standard 1-year On Site Service after Remote Diagnosis9
Optional: Optional Dell ProSupport and Dell ProSupport with Mission Critical offers premium support from expert technicians and 24x7 global availability and same day business response options for mission critical situations9.