Compact, affordable and powerful
Get Workstation performance for about the price of a desktop with the Dell Precision™ T1700, available in two compact sizes that are perfect for any environment. Available with 4th Gen Intel® Core™ i5 and i7 processors. Fully customizable (optional).
Powerful performanceWhether you’re building 2D or 3D models or multitasking with demanding applications, the Dell Precision T1700 Workstation can power through intensive tasks easily.
The Dell Precision T1700 has undergone extensive testing to ensure strong performance now and into the future.
The Dell Precision T1700 is available in two sizes: a compact mini tower and one of the industry’s most compact small form factor (SFF) designs.
The Dell Precision T1700 is a true Workstation that’s compatible with leading independent software vendor (ISV)-certified applications for maximum uptime and productivity.
Note:
Processor Help Me Choose
Intel® Xeon® Quad Core (E3-1271, E3-1246, E3-1241, E3-1226, E3-1220)
Intel® Core™ i7 (4790)
Intel® Core™ i5 (4690, 4590)
Intel® Core™ i3 (4160, 4150)
Operating SystemHelp Me Choose
Windows 8.1 Pro, 64-bit English
Windows 7 Professional English64bit (Includes Windows 8.1 Pro license)
Chipset
Intel® C226
Memory3
Up to 32GB4 DDR3 SDRAM at 1600Mhz - 4 DIMMS
Graphics Card
Graphics
Mini tower:
one PCI Express® x16 Gen 3 graphic card up to 150W (total for graphics) (some cards available in dual config):
Small form factor:
one low profile PCI Express® x16 Gen 3 graphic card up to 50W (total for graphics):
Mid-range 3D
AMD FirePro W5000
Mini tower: Yes
Small form factor: No
NVIDIA® Quadro® K4000
Mini tower: Yes
Small form factor: No
NVIDIA Quadro K2000
Mini tower: Yes
Small form factor: No
Entry 3D
AMD FirePro V4900
Mini tower: Yes
Small form factor: No
AMD FirePro V3900
Mini tower: Yes
Small form factor: No
NVIDIA Quadro K600
Mini tower: Yes
Small form factor: Yes
Professional 2D (not ISV certified)
AMD FirePro 2270
Mini tower: Yes
Small form factor: Yes
Intel HD Graphics P4600/4600
Mini tower: Yes
Small form factor: Yes
NVIDIA Quadro NVS™ 510
Mini tower: Yes
Small form factor: Yes
NVIDIA Quadro NVS 410
Mini tower: No
Small form factor: Yes
NVIDIA Quadro NVS 310
Mini tower: Yes
Small form factor: No
Hard DriveHelp Me Choose
Up to 2000GB4 SATA hard drive
Up to 512GB4 Solid State Drive SATA hard drive
Up to 500GB4 SATA hard drive
Network Controller
Integrated:
Integrated Intel 82579 Gigabit Ethernet controller with Remote Wake UP, PXE and Jumbo frames support
Optional:
Broadcom NetXtreme 10/100/1000 Gigabit Ethernet controller (PCI Express card)
Sound Card
Integrated Realtek ALC269Q High Definition Audio
Chassis
Dell Precision T1700 Mini Tower (MT)
HxWxD: 14.17" x 6.89" x 17.13" / 360mm x 175mm x 435mm
Bays : Two internal 3.5" bays; two external 5.25" optical bays
Slots : One PCIe x16 Gen 3; one PCIe x16 Gen 2 wired x4
I/O Ports
Front
2 - USB 2.0
2 - USB 3.0
1 - Microphone
1 - Headphone
Internal
1 - USB 2.0 (MT only)
2 - SATA 6.0Gb/s
2 - SATA 3.0Gb/s
Rear
4 - USB 2.0
2 - USB 3.0
2 - PS2
2 - DisplayPort
1 - VGA
1 - RJ45
1 - Serial
1 - Audio line-in / microphone
1 - Audio line-out
Monitor Compatibility
Dell UltraSharp series - Award-winning high-performance monitors with PremierColor (on select models) and ultrawide
viewing: 21.5"-30"; Dell Professional series monitors available: 17"-24". Dell Single Monitor Arm and Dual Monitor Stand.
Keyboard
Dell Smartcard Keyboard; Dell Business Multimedia Keyboard
Mouse
Dell USB Optical Mouse; Dell Laser USB 6-Button Mouse
Speakers
Dell 2.0 and 2.1 stereo speaker systems available; Dell sound bar for select flat-panel displays
Dell Precision T1700 Small Form Factor (SFF) heading
HxWxD : 11.42" x 3.65" x 12.28" / 290mm x 92.6mm x 312mm
Bays : One internal 3.5" bay (supports one 3.5" or two 2.5" drives); one external slimline optical bay
Slots : One PCIe x16 Gen 3; one PCIe x4 (open ended) wired x4
Storage Devices
Mini tower: up to two 3.5" or four 2.5" SATA drives
Small form factor: one 3.5" or two 2.5" SATA drives
Both: Intel Smart Response Technology (SRT)5, Intel Rapid Start Technology (RST)5, Smart Connect Technology (SCT)5 with select drives:
SATA 6.0Gb/s 7200RPM
Up to 2.0TB
SATA 6.0Gb/s 10k RPM
Up to 500GB
SATA 6.0Gb/s SSD
Up to 256GB
Self Encrypting Drive (SED)5
500GB
Storage Controller
Integrated: Intel Rapid Storage Technology supporting SATA 6Gb/s and host based RAID 0/1/5/10
Services
Limited Hardware Warranty6, Standard 1-year On Site Service after Remote Diagnosis7
Optional: Optional Dell ProSupport and Dell ProSupport with Mission Critical offers premium support from expert technicians
and 24x7 global availability and same day business response options for mission critical situations8.
Security
Trusted Platform Module 1.2 (TPM 1.2); Intrusion switch; Setup/BIOS Password; I/O Interface Security; Kensington® lock slot,
Padlock ring, lockable power supply; Dell Data Protection (DDP): DDP | Security Tools for advanced authentication; DDP |
Protected Workspace for malware; DDP | Encryption for data protection
Product Resources
Product Documents
Dell Precision T1700 Workstation Spec Sheet
Dell Precision Workstation Family Brochure
Power
Dell Precision T1700 Mini Tower (MT)
365W 90% efficient (80 Plus® Gold Certified); 290W 65% efficient
Dell Precision T1700 Small Form Factor (SFF)
255W 90% efficient (80 Plus® Gold Certified); 255W 65% efficient
Regulatory
Environmental and Regulatory
ENERGY STAR® 5.2 configurations available including optional 80 PLUS® registered Gold power supplies; EPEAT® registered
(see epeat.net for specific registration rating/status by country); China CECP; GS Mark. For a complete listing of declarations
and certifications, see Dell’s regulatory and compliance homepage
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment
Warranty and Support Services
Limited Hardware Warranty6, Standard 1-year On Site Service after Remote Diagnosis9
Optional: Optional Dell ProSupport and Dell ProSupport with Mission Critical offers premium support from expert technicians and 24x7 global availability and same day business response options for mission critical situations9