Snap on Shell Case with Kickstand for Samsung Galaxy S6 edge - White

Let your device shine! Add loads of style to your Samsung Galaxy S6 edge without loads of unwanted weight and bulk. This lightweight Snap On Case with Kickstand features impact resistance in an extremely slim profile, showcasing your device's true form. The shell case features an exclusive design with a soft matte finish protecting the back and sides of your Galaxy S6 edge. Edges of casing are extended and reinforced for ample impact protection. Integrated kickstand is ideal for media viewing or video chat. Cutouts for all ports and controls for instant access and the cutout around your camera lens is raised and reinforced....no scratching when placed flat on a tabletop! The case bezel surrounding your screen is also extended for a lay flat design, allowing you to place the phone face-down without the screen touching the tabletop.

Manufacturer Part Number
AMZ97666
EAN/UPC
8903384090723
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

  • Product Type: Snap On Hard Case.
  • Custom cutouts.
  • Manufacturer: Amzer.
  • Part No.: AMZ97666.
  • Color: White.