Shellster Shell Case Belt Clip Holster for Samsung Galaxy S6 edge - Black

Combining the protection of a shell case and the power of a clip stand holster! The form fit rear shell is impact resistant for complete protection and quickly slides in and out of the holster for instant phone access! The shell case features an exclusive design with a soft matte finish protecting the back and sides of your Galaxy S6 edge. Edges of casing are extended and reinforced for ample impact protection. The protective shell also features an integrated kickstand.....perfect for media viewing and video chat! The holster is lined with a soft fabric for a scratch free phone and the 180ยบ swiveling belt clip doubles as an adjustable clip stand. This Black shell & holster combo not only achieves the ultimate in protection, it also enhances your Samsung Galaxy S6 edge experience

Manufacturer Part Number
AMZ97662
EAN/UPC
8903384090693
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Type: Shellster Case.
  • Includes Shell Case & Holster.
  • Manufacturer: Amzer.
  • Part No.: AMZ97662.
  • Color: Black.