Rugged Heavy Duty Hybrid Kickstand Case for Samsung Galaxy S6 - Black

This must-have features not one, but two layers of advanced hybrid protection! Layer 1 is a durable silicone cover that is a perfect fit over your Samsung Galaxy S6. Layer 2 is an impact resistant polycarbonate hard shell that easily wraps around the silicone layer....providing dual protection for your device. All controls and ports are easily accessible for instant operation. While buttons are covered by raised silicone, ports are covered by silicone plugs delivering extra coverage. The heavy-duty hard case features a kick-stand for convenient placement on a desk or table.....perfect for media viewing! The tough silicone side bumpers and the sturdy polycarbonate grips minimize movement on flat surfaces and promote grip ability. This hybrid case features a rugged design for advanced protection for your active lifestyle!

Manufacturer Part Number
AMZ97625
EAN/UPC
8903384090396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

  • Type: Hybrid Kickstand Case.
  • Manufacturer: Amzer.
  • Part No.: AMZ97625.
  • Color: Black/ Black.