My Passport X 2TB portable gaming drive for Xbox One (USB 3.0)

Expand Your Xbox One Gaming Experience
My Passport® X from WD expands your Xbox One or PC gaming experience. Connect this portable and powerful drive to immediately add storage capacity to your console. Built around a high-quality WD drive, My Passport X is performance-tweaked to meet the desires of serious gamers.

Anywhere, Anytime
Take your gaming titles wherever you want. You can even plug it into your friend’s Xbox One™ video game system and it’s game on!

Performance Tweaked!
Connecting My Passport X to your Xbox One is like equipping your gaming avatar with super-lifting strength and speed. It gives you the room to store a lot more games, plus the speed of a USB 3.0 compatibility for a lightning-quick gaming experience. It’s built to deliver a great gaming performance for Xbox One or PC gamers.

No Sweat Setup
My Passport X takes just minutes to set up. Plug it in, follow the easy on-screen instructions -- and you’re locked and loaded to take on armed marauders, aliens and opponents of all types.

Sleek Design with High Capacity
An ideal companion for your Xbox One, the My Passport® X’s stylish, compact design allows you to take your gaming lifestyle with you – and look good doing it.

Ultra-Fast Transfer Rates
The power of USB 3.0 lets you access and save files in blazing-fast speed. Plus, no separate power supply is necessary.

WD Reliability
Your data is important, so WD builds our drives for durability, shock tolerance and long-term reliability. We also install peace of mind with WD quality backed by our limited warranty (terms vary by country.).

Manufacturer Part Number
WDBCRM0020BBK-NESN
EAN/UPC
0718037837918,718037837918
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Average latency: n/a
Average read seek: n/a
Battery: No
Cache/Buffer: n/a

  • Data transfer rate:
    • USB 3.0 up to 5 Gb/s
    • USB 2.0 up to 480 Mb/s

Disk Capacity: 2 TB
Drive Bays: n/a
Interfaces: USB 3.0 and 2.0
Memory: n/a
Processor: n/a
Rotational Speed: n/a
Tape Drive: n/a
Write Speed: n/a

Product Dimensions

Length: 4.33 in (110.07 mm)
Width: 3.21 in (81.57 mm)
Height:  0.83 in (20.96 mm)
Weight: 0.50 lb (0.23 kg)

Colors available:  Black

Country Code / Origin:  Product of Thailand

Environmental Specifications

Operating Temperature: 5°C to 35°C
Non-op Temperature: –20°C to 65°C
Operating relative humidity: n/a
Non-operating relative humidity: n/a

Power Specifications

AC input voltage (AC adapter): n/a
AC input frequency: n/a

Languages for software: n/a

Languages for User Manual: n/a

Licenses Included:  n/a

Limited Warranty2

Pan Am: 1 years
EMEA: 2 years

Previous Product Model

Product Name: n/a
Ref Order Number: n/a

Regulatory

NRCAN compliant: n/a
RoHS compliant1: Yes

Software included:  n/a