16GB Mini USB Flash Drive, Sports Edition - Soccer

Show your enthusiasm for your favorite sport with Verbatim’s Sports Edition Store ‘n’ Go® Mini USB Drive. With six unique, sport themed designs in 8GB and 16GB storage capacities, these USB drives provide basic storage in a fun, spirited package. For added convenience, the included key ring lanyard easily attaches to your mobile phone or key ring, keeping your Sports Edition Mini USB drive conveniently connected and always within reach.

  • USB 2.0 Interface
  • Six unique sports-themed designs including: baseball, basketball, football, golf, soccer and tennis
  • Bonus key ring lanyard for easy attachment to mobile phones or key rings
  • Password protection software available for download
  • Limited Lifetime Warranty

Manufacturer Part Number
98681
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Information

Product Number: 98681

Pack Size: 1 USB Drive

Capacity/Speed: 16GB

Brand: Verbatim

Country of Origin: CN

Tariff Code: 8523.51.0000

Warranty: Limited Lifetime Warranty

Minimum Order Qty: 10 (1 USB Drive )

Pallet Qty: 8400 (1 USB Drive )

Product Information

L x H x W (in):

  • 2.13 x 0.69 x 0.25
  • (5.41 x 1.75 x 0.64 in cm)

Weight: 0.02 lbs ( 0.01 kg )

Packaging Information

L x H x W (in):

  • 3.54 x 5.32 x 0.44
  • (8.99 x 13.51 x 1.12 in cm)

Weight: 0.04 lbs ( 0.02 kg )

UPC#: 023942 98681 2

Master Case Information

L x H x W (in):

  • 3.74 x 5.39 x 2.87
  • (9.5 x 13.69 x 7.29 in cm)

Weight: 0.44 lbs ( 0.2 kg )

UPC#: 50023942 98681 7