EGQ178 Tablet

7" HD Quad-Core
Multi-Touch Tablet with Android™ 5.0, Lollipop

ANDROID™ 5.0, LOLLIPOP

Preloaded with Android 5.0 (Lollipop) allowing users to enjoy the latest innovations in mobile technology with complete ease of use.

QUAD-CORE PROCESSOR

This tablet features a fast 1.2GHz quad-core processor for superior performance while multitasking. Stream music while browsing the internet or read ebooks while downloading videos.

EXPANDABLE MEMORY

Use the MicroSD card slot to add an additional 32GB of memory.

CLOUD STORAGE

The included cloud storage lets you easily access your files and stream your favorite videos and movies directly to your TV.

FRONT & BACK CAMERAS

The front-facing allows you to video chat with your friends and family through your Wi-fi connection.

STAY CONNECTED

Google Now gets you just the right information at just the right time. Cards appear throughout the day at the moment you need them.

Manufacturer Part Number
EGQ178BL
EAN/UPC
0817707016636,817707016636
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen

7.9" HD 1024 x 768 

Capacitive with multi-touch

Performance

1.2GHz Dual-Core Processor 

1GB RAM

Storage

8GB of internal storage (formatted capacity will be less)

Expandable up to 32GB via MicroSD card

5GB of cloud storage available

OS

Android 5.0, Lollipop 

Camera

Front and Back Cameras

Network

Wi-Fi 802.11 b/g/n

Software

Browser

Calculator 

Calendar 

Camera

Chrome

Clock

Contacts

Downloads

Drive

Email

ES File Explorer 

Evernote

Gallery

Gmail

Google

Google Settings

Google+

Hangouts

Kingsoft Office

Maps

Photos

Play Books

Play Games

Play Newsstand

Play Movies & TV

Play Music

Play Store

Pogoplug

Settings

Sound Recorder

Video Player

In the Box

EGQ178

USB Cable

Wall Charger

Quick Start Guide

User Manual

Warranty Card