Xtreme Sound External USB Sound Card

The Diamond USB 7.1 surround sound audio box is your perfect desktop, notebook, Mac, Macbook or Windows 8 tablet entertainment solution. Whether you’re enjoying Movies, Music and or games, high quality surround sound is always a must.

Diamond Xtreme Sound External USB Sound Card: Output Mode:7.1 channel surround, Sample Rate:48 kHz (max), Features: USB bus-powered, Compliant Standards: Digital Theater Systems (DTS), AC-3 (Dolby Digital), DAC Resolution:16-bit, Interfaces:1 x audio line-in - mini-phone stereo 3.5 mm ¦ 1 x SPDIF input - TOSLINK ¦ 1 x SPDIF output - TOSLINK ¦ 2 x microphone - mini-phone 3.5mm ¦ 1 x headphones - mini-phone stereo 3.5 mm ¦ 1 x USB - 4 PIN USB Type B ¦ 1 x audio line-out - mini-phone stereo 3.5 mm ¦ 1 x speakers (center/subwoofer) - mini-phone stereo 3.5 mm ¦ 1 x speakers (side surround) - mini-phone stereo 3.5 mm ¦ 1 x speakers (rear) - mini-phone stereo 3.5 mm

Manufacturer Part Number
XS71UV2
EAN/UPC
0757448024326,757448024326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product weight            0.20 lbs.
Package weight           1.0 lbs.
Product Dimensions     2.5(L) x 4.7(W) x 0.9(H) Inches
Package Dimensions    6.3 x 7.8 x 2.0 Inches