8GB Premium microSDHC Card

Verbatim Premium microSDHC memory cards are an ideal pairing for smartphones and tablets equipped with a microSD slot. Simply insert the card into the slot and you have the ability to store photos or record video directly to the card – saving valuable space on your mobile device for apps, music and more. Capture full 1080p HD video and richly detailed photography thanks to a UHS-I interface and U1 speed rating. Additionally, you can back-up files from your internal memory on your smartphone/tablet to the memory card, and with an SD adapter, quickly transfer content (up to 30MB/s read speed) to any SD compatible device like your laptop or home computer. Designed to keep your memories safe, Verbatim microSDHC memory cards are waterproof, shockproof and temperature proof – backed by a Limited Lifetime Warranty, they’re technology you can trust.

  • V10 video speed class – supports Full HD (1080p) recording
  • UHS-I Interface, U1 speed rated
  • Up to 30MB/s read speed
  • Water resistant, shock proof and temperature proof
  • Limited Lifetime Warranty

Manufacturer Part Number
44081
EAN/UPC
0074170440812,074170440812
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Information

Product Number: 44081
Pack Size: 1 pk
Capacity/Speed: 8GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 20 (1 pk )
Pallet Qty: 30800 (1 pk )

Product Information
L x H x W (in):
0.44 x 0.59 x 0.03
(1.12 x 1.5 x 0.08 in cm)
Weight: 0.01 lbs ( 0 kg ) 

Packaging Information
L x H x W (in):
3.54 x 5.31 x 0.09
(8.99 x 13.49 x 0.23 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394244081 9

Master Case Information
L x H x W (in):
3.75 x 5.50 x 2.09
(9.53 x 13.97 x 5.31 in cm)
Weight: 0.66 lbs ( 0.3 kg )
UPC#: 5002394244081 4