Cat.6 Patch UTP Network Cable

This in-wall rated Cat6 cable is perfect for creating custom length network patch cables. The stranded conductor construction makes this cable flexible and easy to work with, while the design of this box allow it to be easily dispensed. This cable is built to ANSI/TIA-568-C.2 standards and tested at frequencies up to 400MHz making it the ideal product for high performance transmissions. The jacket is foot marked allowing for easy determination of the amount of cable remaining.

Manufacturer Part Number
43405
EAN/UPC
0757120434054,757120434054
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Blue
Length : 1000.00 Foot
Jacket Rating : In Wall
UPC : 757120434054
Warranty : Lifetime
Vendor : C2G
Weight : 23.245 LB

Electrical Characteristics
• Voltage rating: 300V
• Spark test: 2.5KV DC
• AC leakage (current through jacket): < 10mA (1.5KV AC)
• Conductor DC resistance: < 14Ω/100m
• Resistance unbalance: < 5%
• Dielectric strength: 1.5KV AC for 2s
• Insulation resistance: > 5000MΩ/KM
• Mutual capacitance: < 5.6nF/100m
• Capacitance unbalance (pair-to-ground): < 160 pF/100m

Physical Characteristics
Conductors
• Material: 24AWG (7/33) stranded, bare copper
• Insulation: Polyolefin (PO)
• Outside diameter: 1.00 ± 0.03mm
Overall cable
• Jacket material: Flame retardant polyvinyl chloride (FRPVC)
• Jacket thickness: 0.50 ± 0.05mm
• Outside diameter: 5.4 ± 0.2mm
• Storage temperature range: -20° to 75°C
• Installation temperature range: 0° to 60°C
• Operating temperature range: -20° to 60°C
• Minimum bend radius: 21.6mm
• Maximum pulling tension: 110N

Product Uses

Ideal for IEEE802.3ab 1000Base-T, 1000BaseTX, and legacy speeds, CDDI/ATM/Token Ring, IEEE 802.3af (PoE)/IEEE 802.3at (PoE+), voice and multimedia.