PowerLine AV2 1000 HD Gigabit Starter Kit

The DHP-601AV PowerLine AV2 1000 HD Gigabit Starter Kit uses your home’s existing electrical wiring to create a network or extend your existing network. Share the Internet connection in your hallway with a game console or smart TV in your lounge, or connect a computer the basement where there is no Wi-Fi reception, all without the need to install additional network cabling. Simply connect 1 of the 2 included adapters to your router and an available power socket, and the other to another power socket where you need the Internet connection.

Data Transmission Over Electrical Wiring

The D-Link DHP-601AV PowerLine AV2 1000 HD Gigabit Starter Kit turns every power socket into a possible network connection to access digital media devices, game consoles, network printers, computers and network storage devices throughout your home. Compliance with the HomePlug AV2 standard and backward compatibility with the HomePlug AV standard ensure that the DHP-601AV can be used with older PowerLine devices.

Ideal For Bandwidth-Intensive Applications

The DHP-601AV is capable of delivering data transfer rates of up to 1000 Mbps. This rapid transmission speed makes it ideal for bandwidth-intensive applications, guaranteeing smooth HD video streaming, VoIP calls, and lag-free online gaming. In addition, it prioritises Internet traffic to help ensure that the movie or music you’re streaming don’t skip or stutter while web surfing and downloading files at the same time. Now you can experience high-quality multimedia streaming throughout your home, all through your existing electrical wiring.

Convenient Setup And Secure Operation

The DHP-601AV plugs directly into a power socket, and does not require any additional cables. Extend your home network by connecting multiple devices in the furthest corners of your home, or attach a switch or wireless access point to the adapter for additional connectivity. For convenient setup, an encryption key can be quickly configured with the push of a button; 128-bit AES data encryption protects your network from unauthorised wire tapping. With hassle-free plug and play installation, the DHP-601AV is an ideal solution to create a wall-to-wall home network.

Saves Power Automatically

The DHP-601AV incorporates a power saving mode that automatically places the adapter in sleep mode if no data transmission or reception occurs over a certain period of time, reducing power usage by more than 85%. This helps you save energy automatically without sacrificing performance.

Manufacturer Part Number
DHP-601AV/B
EAN/UPC
0790069394270,790069394270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications
 
General
 
PowerLine Interface:

  • Power plug (country-dependent)      
Ethernet Interface:
  • RJ-45 Gigabit Ethernet LAN port       
Functionality
 
Standards:
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 1901
  • HomePlug AV2
Security:
  • 128-bit AES data encryption   
LEDs:
  • Power
  • Ethernet
  • PowerLine
Powerline Modulation Scheme:
  • OFDM Symbol Modulation       
Powerline Frequency Band:
  • 2 MHz to 86 MHz 
Data Rate:
  • Ethernet: 10/100/1000 Mbps (auto negotiation)
  • PowerLine: Up to 1000 Mbps (PHY rate)
Physical
 
Dimensions:
  • 87.47 x 62.2 x 30 mm (3.44 x 2.44 x 1.18 inches)       
Weight:
  • 90 grams (0.20 lbs)      
Power:
  • Input: 100 to 240 V AC, 50/60 Hz    
Power Consumption:
  • 3.7 W maximum  
Temperature:
  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 65 °C (-4 to 149 °F)
Humidity:
  • Operating: 10% to 90% non-condensing    
  • Storage: 5% to 95% non-condensing
Certifications:
  • CE
  • FCC
  • UL
  • CE/LVD