5 Megapixel Day & Night Outdoor Dome Network Camera

The D-Link DCS-6517 5 Megapixel Day & Night Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a 5 megapixel progressive scan CMOS sensor to deliver truly superior quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in surveillance applications without the need for additional accessories.

Built for the Outdoors
Specially built for outdoor use, the DCS-6517L has an IP66 weatherproof housing that protects it from dirt and rain. The durable housing of the DCS-6517 has also been designed to meet IK10 vandal proof specifications, meaning that it can be deployed into areas that require the peace of mind that the DCS-6517 can provide. Combined with its power over Ethernet (PoE) cability, the DCS-6517 truly is a versatile solution that be used in a wide range of applications.

Continuous Monitoring
In low-light situations, the IR cut filter automatically slides out of the way to use all available light. The DCS-6517 also has built-in IR LED illuminators with a 20 meter range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. To maximize bandwidth efficiency and improve image quality, the DCS-6517 provides real-time video compression using the H.264, and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory.

Flexible Connectivity
The DCS-6517 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays.

Robust Management Software
The DCS-6517 5 Megapixel Day & Night Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity.

Manufacturer Part Number
DCS-6517
EAN/UPC
0790069415340,790069415340,0790069415708,790069415708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Hardware Profile

 • 1/3.2” 5 Megapixel CMOS sensor

• 20 meter IR illumination distance

• Built-in Infrared-Cut Removable (ICR) Filter module

• Minimum illumination:

• 0.3 Lux Color mode

• 0.1 Lux Black and White mode

• 0 Lux Black and White mode with IR LED on

• Minimum object distance 0.3 m

• 3 ~ 10.5 mm vari focal lens

• Aperture F1.4

• Angle of view

• (H) 25.48° to 85.03°

• (V) 19.09° to 65.47°

• Shutter Speed: 1/2.5 ~ 1/10,000

• Equipped DC iris vari-focal lens

• 4x Digital zoom

Camera Housing

• IP-66 compliant weatherproof housing

• IK-10 compliant vandal-proof housing

• Included sunshield

Image Features

• Configurable image size, quality, frame rate, and bit rate

• Time stamp and text overlays

• 3 Configurable motion detection windows

• Tamper detection

• Configurable privacy mask zones

• Configurable exposure time, brightness, saturation, contrast, sharpness, WDR, flip and mirror

Video Compression

• Simultaneous H.264/MJPEG format compression

• H.264 multicast streaming

• JPEG for still images

Video Resolution

• 16:9 1920x1080, 1280x720, 960 x 540, 640 x 360 at up to 30 fps

• 4:3 - 2560x1920, 2048x1536, 1600x1200, 1280x960, 800 x 600, 640 x 480, 320 x 240 at up to 15 fps

Audio Support

• AAC • G.711

External Device Interfaces

• 10/100 BASE-TX Ethernet port with PoE

• 1 DI / 1 DO

• Reset button

• Video Out (BNC)

• micro SD card Slot (SD/SDHC)

• Audio input / output

Network Protocols

• IPv6

• IPv4

• TCP/IP

• UDP

• ICMP

• DHCP client

• NTP client (D-Link)

• DNS client

• DDNS client (D-Link)

• SMTP client

• FTP client

• HTTP / HTTPS

• Samba client

• PPPoE

• UPnP port forwarding

• RTP / RTSP/ RTCP

• IP filtering

• QoS

• CoS

• Multicast

• ONVIF compliant

• SNMP

Security

• Administrator and user group protection

• Remote client access control

• HTTP and RTSP authentication

System Requirements for Web Interface

• Browser: Internet Explorer 7 or higher, Firefox, Chrome, Safari

Event Management

• Motion detection

• Event notification and uploading of snapshots/video clips via e-mail or FTP

• Supports multiple HTTP, SMTP, and FTP servers

• Multiple event notifications

• Multiple recording methods for easy backup

Remote Management

• Take snapshots/video clips and save to local hard drive

• Configuration interface accessible via web browser

OS Support

• Operating System: Windows 7/8/XP/Vista/2000

D-ViewCam™ System Requirements

• Operating System: Windows 7/8/XP/Vista/2000

• Web Browser: Internet Explorer 7 or higher

• Protocol: Standard TCP/IP

D-ViewCam™ Software Functions

• Remote management/control of up to 32 cameras

• Supports all management functions provided in web interface

• Viewing of up to 32 cameras on one screen

• Scheduled motion triggered, or manual recording options

General

Weight • 1.25 kg (2.75 lbs)

Power • Input: 12 V DC 1.5 A. 50/60 Hz, IEEE 802.3af PoE Class 0

Power Consumption • Max:11.16 W (PoE, heater on)

Temperature

• Operating: -40 to 50 ?C (-40 to 122 ?F)

• Storage: -20 to 70 ?C (-4 to 158 ?F)

Humidity

• Operating: 20% to 90% non-condensing

• Storage: 5% to 95% non-condensing

Certifications

• CE

• CE LVD

• FCC

• C-Tick