PowerLine AV 500 HD Starter Kit

The DHP-509AV PowerLine AV 500 HD Starter Kit comes with two DHP-508AV PowerLine AV 500 HD adapters. These adapters use your electrical wiring to extend your home network to places where you currently have no Internet access as your wireless signal is not strong enough to reach (such as a garage or basement). Simply plug one adapter into your existing router to turn any power outlet in your home into an Internet connection and then plug the other adapter into the room you want to extend your connection to.

PowerLine AV 500 for Bandwidth-Intensive Applications


The DHP-509AV features PowerLine AV 500 technology to provide rapid transmission speed, making it ideal for bandwidth-intensive applications, which guarantees smooth HD video streaming, Internet VoIP calls and lag-free online gaming experiences. This device provides ample network bandwidth, enabling digital home consumers to tap into existing electrical wiring for high-quality multimedia streaming.

Convenient Setup and Secure Operation

The DHP-509AV PowerLine adapters plug directly into your home power sockets and do not require any additional cables. Extend your home network by connecting multiple devices in the furthest corners of your home or attach a switch or wireless access point to the adapter for additional connectivity. For convenient setup, an encryption key can be quickly configured with the push of a button. The adapters implement 128-bit AES data encryption to protect the network from unauthorised wire-tapping. With hassle-free plug and play installation, the DHP-509AV is an ideal solution to create a wall-to-wall home network.

Power-Saving Feature

The DHP-509AV incorporates a power-saving mode to comply with the European Energy Using Product (EuP) Directive. If no data transmission or reception occurs over a certain period of time, the adapter will automatically go into sleep mode to save power, reducing power usage by more than 70% and allowing you to save energy automatically, without sacrificing performance.

QoS

A QoS engine will analyse and separate the traffic of the DHP-509AV adapters into multiple data streams. This allows for smooth streaming of on-demand Internet media streaming services such as Netflix and Amazon, HD video, and lag-free online gaming because the most demanding data streams are automatically given priority.

Manufacturer Part Number
DHP-509AV/B
EAN/UPC
0790069416347,790069416347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Powerline Interface

  • Power plug (country-dependent)

Ethernet Interface

  • Fast Ethernet Port RJ-45 Connector

Functionality

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • HomePlug AV
  • IEEE 1901

Security

  • 128-bit AES Data Encryption

LEDs

  • Power
  • Ethernet
  • Powerline

PowerLine Modulation Scheme

  • OFDM Symbol Modulation

PowerLine Frequency Band

  • 2 to 68 MHz

Data Rate

  • Ethernet: 10/100 Mbps (autonegotiation)
  • PowerLine: Up to 500 Mbps (PHY rate)1

Physical

Dimensions

  • 70 x 52 x 26 mm (each adapter)

Power

  • Input: 100 to 240 V AC, 50/60 Hz

Power Saving

  • Power-saving mode supported

Temperature      

  • Operating: 0 to 40 °C (32 to 104 °F)

Humidity

  • Operating: 10% to 90% non-condensing

Certifications

  • CE LVD
  • FCC
  • UL