Dual-Band 802.11n Unified Wireless Access Point

The DWL-6700AP Dual-Band 802.11n Unified Wireless Access Point is an access point specially designed for short to medium distance services, providing all possible WDS/backhauling networking applications on its 5 GHz band. Featuring the 5 Ghz 8 dBi MIMO directional patch antenna, the DWL-6700AP brings you the most reliable medium distance connectivity.

Centrally Manage your Wireless Network

When working in conjunction with D-Link Unified Switch/Controllers, the DWL-6700AP can be centrally managed. This allows a large number of APs to be deployed and managed easily and efficiently. Once the APs are discovered by the switch/controller, the administrator can push specific configuration sets onto them rather than having to do so one by one. In addition, RF resource management and security are also managed centrally, thus allowing the administrator to preemptively identify potential deficiencies and weaknesses in the network.

Wi-Fi Strength LEDs and Remote Reset Button

The 5 GHz signal strength LEDs provide simple indicators to display the signal strength of the WDS link, so administrators do not need to worry about aiming the direction of the signal at the opposite point, even if the two APs are one to two kilometers away from each other. Aside from the reset button (first reset button) on the DWL-6700AP, the PoE injector also supports a second reset button for remote setup.

Quality of Service for Increased Connectivity

The DWL-6700AP supports 802.1p Quality of Service (QoS) for enhanced throughput and better performance of time-sensitive traffic like VoIP and streaming DSCP. The DWL-6700AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-6700AP units are in close proximity to each other, an access point will refuse new association requests once its resources are fully utilized, allowing the association request to be picked up by a neighboring unit. This feature ensures that no single AP is overburdened while others nearby sit idle.

Manufacturer Part Number
DWL-6700AP
EAN/UPC
0790069412974,790069412974,0790069412967,790069412967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

General

Interfaces:

  • 802.11a / b / g / n
  • Factory reset button
  • Two 10/100 LAN ports (PoE in from either LAN1 or LAN2)
Antenna:
  • 5 Ghz: Two integrated 8 dBi directional antennas
  • 2.4 GHz: Two integrated 3 dBi omnidirectional antennas
Power Method:
  • Powered by PoE only (from either LAN1 or LAN2, non-standard PoE 24 V / 1 A
Functionality

Operating Channel:
  • 2.4 / 5 GHz
  • 11 channels for United States
  • 13 channels for Europe
  • 13 channels for Japan
Web-based User Interface:
  • HTTP / HTTPS
Command Line:
  • SSH
Security

SSID Security:
  • Up to 8 SSIDs, 4 per radio
  • 802.1Q VLAN
  • Station Isolation
Wireless Security:
  • WPA2 Personal/ Enterprise
  • AES and TKIP
Authentication:
  • MAC Address Filtering
Physical

Dimensions:
  • 280 x 115 x 50 mm (11.02 x 4.53 x 1.97 in.)
Weight:
  • 495 grams (1.09 lbs)
Power Adapter (PoE injector):
  • Input: 100 to 240 V AC
  • Output: 24 V DC, 1 A
Power over Ethernet:
  • 10 / 100 Mbps PoE (from either LAN1 or LAN2, non-standard PoE 24 V / 1 A)
Enclosure:
  • Plastic housing
Temperature:
  • Operating: -20 to 50 °C (-4 to 122 °F)
  • Storage: -20 to 65 °C (-4 to 149 °F)
Humidity:
  • Operating: 10% to 90% non-condensing
Certifications:
  • P-55 rated
  • ESD protection: 4 KV
  • Surge protection: 6 KV
  • CE
  • EN 301 893 V1.7.1 (2012-06) (DFS/TPC)
  • EN 300 328 V1.8.1 (2012-06)
  • FCC
  • IC
  • cUL
  • LVD
  • C-Tick
  • NCC
  • Wi-Fi
  • TELEC