4TB 12G SAS 7.2K rpm LFF (3.5-inch) SC 512e Performance 1yr Warranty Hard Drive

Serial Attached SCSI (SAS) provides a superior storage solution. With some storage requirements escalating and others becoming more complex, factors such as flexibility, performance, increased reliability, greater density, security, scalability and accessibility are more critical than ever. Today's organizations consist of different kinds of environments. Enterprise data centers must be online 24X7, fulfill requests from numerous users simultaneously, and allow for constant growth and expansion while in operation. Other customer environments require high capacity storage and high data availability for low I/O environments. HP's portfolio of SAS drives meets all these demands.

Manufacturer Part Number
793669-B21
EAN/UPC
0888793748855,888793748855,4514953818057
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 4,000,787MB
Height: 1.06 in (26.8 mm)
Width: 4.16 in (105.8 mm)
Depth: 6.69 in (170.0 mm)
Interface: SAS
Transfer Rate Synchronous (Maximum): 12Gb/sec
Seek Time(typical reads, including settling) Single Track 0.25 ms
Average: 7.6 ms
Full-Stroke: 15 ms
Rotational Speed: 7200 rpm
Physical Configuration: Bytes/Sector 512
Logical Blocks: 7,814,037,168
Operating Temperature(System Inlet Air Temperature): 50° to 95° F (10° to 35° C)