8-Port USB Charging Station

  • Charges up to eight mobile devices at the same time (USB output).
  • Replaces up to eight charging bricks with one simple power cord to free up wall outlets.
  • Reduce clutter with a designated charging spot and an innovative cord management system.

Manufacturer Part Number
66670
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Body: PC

USB Charge Station: 8 blue LED light indicators for charging at each USB port

Capacity: 8 USB port devices. Supports Apple devices fast charging.

Recommended Devices: Refer to test report

Input: 85-260 VAC, 47-60 Hz (Typ. 115/1.7A)

Output: 8 UB ports x 5 VDC at 2.1A

Profile: Automatic charger for USB-IF BC1.2DCP (Android), YD/T-1591 (Apple iPad and iPhone), and RIM (Blackberry) devices.

Certification: IEC 60950-1

Ambient Operating Temperature: 32° to 95° F (0° to 35°C)

Ambient Non-Operating Temperature: -4° to 113°F (-20° to 45°C)

Relative Humidity: 5% to 95% non-condensing

Dimensions: 29 cm (L) x 13 cm (W) x 5 cm (H)

Weight: 4 lbs

Cord: 6 ft power cord

LED Indicator Details: Blue LED On: Device Charging

Blue LED Off: Device Not Charging