Bamboo Stylus Fineline

Bambooo Sylus Fineline

Experience the full power of your iPad®. Introducing the revolutionary Bamboo Stylus fineline: this high-precision pen for note-taking, handwriting and doodling puts wings on your ideas.

Compatibility

The Bamboo Stylus Fineline is compatible with the following devices:

  • iPad 3 and 4
  • iPad Air 1
  • iPad Mini 1, 2 and 3

The Intuos Creative Stylus 2 is not compatible with the iPad Air 2. The Intuos Creative Stylus 2 is not optimized for iPad Mini 3, but we are currently working on a solution that will improve the experience within supporting apps. Our app partners will be responsible for implementing the updates and releasing their apps.

Our customer care team can help you find the right stylus for your needs.

Please contact them here: link

The fine difference

Inspired by a new idea? Simply write it down with this high-precision stylus. The advanced thin tip with pressure sensing gives you precise control over your iPad® whether you write or sketch. It feels and looks as natural as pen on paper.

Natural and easy

Get the most natural writing experience on your touch screen. The palm rejection of this iPad® stylus is supported by a wide range of apps. Your palm and fingers touching the screen can’t disturb you anymore.

Extensive app support

Got to capture an idea? No problem with your Bamboo Stylus fineline. It’s supported by leading note taking apps and PDF markup apps. Quickly write down or annotate anything you like anywhere you are, send it to a friend and get feedback instantly. This pen perfectly supports and simplifies your mobile lifestyle and makes it even more enjoyable.

Your statement of style

A good pen is a clear sign of style. Let your Bamboo Stylus fineline perfectly underline your personality. Crafted using high-quality materials and combining perfect ergonomics with fine textures in an elegant premium design, it matches your style in every detail.

Bamboo Paper Bonus Pack

Pairing your Bamboo Stylus fineline with the Bamboo Paper app will unlock the bonus fineline pack.

Manufacturer Part Number
CS-600CK
EAN/UPC
0753218989925,753218989925,4949268619035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 5 colours: gray, silver, blue, pink, orange 
  • Pen length: approx. 150.8 mm (including cap) 
  • Pen diameter: 10.0 ~ 11.9 mm (including cap, excluding clip) 
  • Pen weight: approx. 23 g 
  • Pen nib: 1.9 mm thin, solid and responsive tip technology for capacitive screens (reflective electrostatic technology) 
  • Materials: Aluminum body, soft touch paint on pen grip 
  • Specials:
    • Fully integrated with Bamboo ™ Paper and Wacom Cloud services
    • Unique Pen ID for identification to Wacom Cloud services 
    • Free „fineline pack“ when using Bamboo™ Paper