The Cisco Unified IP Phone 9971 is an executive class collaboration endpoint that provides voice, video, applications and accessories. Highlights include Gigabit Ethernet, Wideband Audio, Color Touchscreen Display, desktop Wi-Fi connectivity along with a new industrial design and user interface designed for simplicity and high usability. Accessories, sold separately, include a standard definition USB camera, Jawbone ICON for Cisco Bluetooth headset, color Key Expansion Module plus support for Bluetooth, USB, Secure Digital Input Output (SDIO) devices. Application support includes XML capabilities.
Note:
Product Specifications
Protocols:
SIP for signaling
H.264 for video
Connectivity:
10/100/1000 wired Ethernet network port plus switched PC port
802.11a/b/g wi-fi
Options:
Charcoal Gray color
Standard (6oz, 170g) handset
Language Support:
Arabic, Bulgarian, Catalan, Chinese (People’s Republic of China), Chinese (Hong Kong), Chinese (Taiwan), Croatian, Czech, Danish, Dutch, English - plus localized prompts for the UK, Estonian, French, Finnish, German, Greek, Hebrew, Hungarian, Italian, Japanese, Korean, Latvian, Lithuanian, Norwegian, Polish, Portuguese (Portugal), Portuguese (Brazil), Romanian, Russian, Spanish (Spain), Slovak, Swedish, Serbian (Republic of Serbia), Serbian (Republic of Montenegro), Slovenian, Thai, Turkish
Physical Dimensions (HxWxD):
9.2” (23.4 cm) x 10.33” (26.25 cm) x 1.56” (3.97 cm)
In slab mode with the footstand removed
Power:
IEEE Power over Ethernet 802.3af and 802.3at supported, class 4. The 9971 is compatible with both class 3 and class 4 IEEE PoE switch blades and supports both Cisco Discovery Protocol (CDP) and Link Layer Discovery Protocol - Power over Ethernet (LLDP-PoE)
Temperature Range:
Operational Temperature:
32 to 104°F (0 ~ 40°C)
Relative Humidity:
10 to 95% (noncondensing)
Storage Temperature:
14 to 140°F (-10 to 60°C)
Quantity Shipped per Pallate:
320 units