Twinaxial Network Cable

This is a Cisco® SFP-H10GB-CU7M to Juniper Networks® EX-SFP-10GE-DAC-7M 100% compatible 7m 10GBase-CU SFP+ to SFP+ twinax direct attach cable, that operates over passive copper, with a maximum reach of 7.00m (22.97ft). This Cisco® to Juniper Networks® compatible twinax cable has been programmed, uniquely serialized, and data-traffic and application tested to ensure it is 100% compliant and functional. Our direct attached cable will initialize and perform identically to Cisco and Juniper Networks cable and is built to meet or exceed Cisco and Juniper Networks specifications, and comply with MSA (Multi-Source Agreement) standards. The actual part shipped may have a different part number, but will be functionally identical and 100% compatible. Trade Agreements Act (TAA) versions of this part are available.

Manufacturer Part Number
ADD-SCISJU-PDAC7M
EAN/UPC
0821455319758,821455319758
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Active or Passive: Passive
Compatible OEM: Cisco® & Juniper Networks®
Compatible With OEM Part Number(s): SFP-H10GB-CU7M, EX-SFP-10GE-DAC-7M
Connecting Compatible OEMs: Cisco® & Juniper Networks®
Form Type: SFP+ to SFP+
Length: 7.00m (22.97ft)
Media: Copper
Product Shipping Dimension(HxWxD): 1 in. x 14 in. x 14 in.
Product Shipping Weight(LB): 0.78
Speed: 10GBase
Speed Description: 10-Gigabit
Transceiver Type: CU
UPC Code: 821455319758