Ultra-portable, Stand-alone Keyboard

Keys-To-Go is the super slender, ultra portable, fit anywhere, go everywhere stand-alone Bluetooth keyboard for Android and Windows devices.

You’re going places. Take a keyboard.

Keys-To-Go packs light and lets you type comfortably on your tablet. Want to type on your smartphone instead? Use the smartphone stand to easily chat or type emails.

Exactly what you expect from a Logitech keyboard.

Well-spaced keys with feedback for comfort. Android™ keyboard shortcuts for productivity. Bluetooth® wireless pairing. Rechargeable 3-month battery.

Life gets messy. Wipe it clean.

The durable FabricSkin™ surface wards off dirt, crumbs and spills no matter where you are or what you do.

Wherever you go, say it in style.

With the portable keyboard and stand you can use Keys-To-Go with your tablet or smartphone, anytime and anywhere.

Manufacturer Part Number
920-007196
EAN/UPC
0097855113603,097855113603
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements
Devices with Android 4.1 and higher or Windows® 7 and higher

Warranty Information
1-Year Limited Hardware Warranty

Package Contents

  • Keyboard
  • Smartphone Stand
  • USB cable
  • Documentation

Part Number

  • PN 920-007196 Dark Blue
Dimensions
Height: 5.39 in (137 mm) (keyboard only)
Width: 9.53 in (242 mm) (keyboard only)
Depth: 0.24 in (6 mm) (keyboard only)
Weight: 6.35 oz (180 g) (keyboard only)

Technical Specifications
  • Rechargeable 3-month battery with battery check indicator light
  • Bluetooth wireless technology
  • Android keyboard shortcuts