PRO2 36-Outlet PDU

The Server Technology PRO2 Switched Rack PDU provides control of outlet power and local LED input current monitoring, allowing IT personnel to determine safe levels of loading on a per-phase basis while installing equipment into the rack/cabinet. The integral PIPS technology provides billing-grade accurate measurement of current, voltage, active power, apparent power, power factor, crest factor, and accumulated energy at the input. These power data points, along with temperature and humidity measurements (provided via optional probes), are accessible through the built-in Web and CLI interfaces as well as through SNMP. The PRO2 Switched "Master" PDU can be connected to as many as three PRO2 Switched "Link" PDUs to extend the network access to the redundant or secondary power feed without the risks of a daisy chain linking configuration.

Manufacturer Part Number
C2W36CE-YCMFA900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Outputs
• Connector: (36) x IEC 60320/C13
• North America Rating (C13): 12A @220-240V L-L (15A peak)
• Locking outlets provide high-retention even for non-locking cords

Input measurement accuracy
• LED Current = ± 10% 0.1 amp (0.3 – 9.9amps) and 1 amp (>9.9 amps) resolution
• GUI Current = ± 1% at 0.01 amp resolution (above 0.25 amp)
• Voltage = ± 1% at 0.1 volt resolution (nominal ± 10%)
• Active Power = ± 1% at 1 watt resolution
• Apparent Power = ± 1% at 1 volt-amp resolution
• Power Factor = ± 3% at 0.01 resolution
• Crest Factor = ± 10% at 0.1 resolution
• Energy = ± 1% at 0.1 kilowatt-hour resolution

Branch measurement accuracy
• Current = ± 3% at 0.01 amp resolution (above 0.5 amp)

Branch Circuit Protection
• UL489 compliant 2-pole, 10kAIC, 20A trip circuit breakers, three (3) branches, Rating: ≤ 16A @208V

Physical/Environmental
• Dimensions: 70.0" (1778 mm) tall x 2.2" (56 mm) wide x 2.5" (64 mm) deep | Weight: 22 lbs (10 kg)
• Shipping Dimensions: 79" x 7" x 7" (200 cm x 17.8 cm x 17.8 cm) | Weight: 25 lbs (11.4 kg)
• Highlight Color: Choose Black, White, Red, Green, Blue, Yellow
• Operating Environment: 32°F to 140°F / 0°C to 60°C | 8%RH to 90%RH non-condensing | 6,500ft/2000m elevation
• Storage Environment: -40°F to 185°F / -40°C to 85°C | 8%RH to 90%RH non-condensing | 50,000ft/15km elevation
• Quiescent / Unloaded Power Draw: <15W for all congurations

Communications and Security
• 10/100 Mbps Ethernet (RJ-45 connector), RS-232 serial (RJ-45 connector)
• Aux connector for connection of Star Multi-Linking module or ST Eye™ Bluetooth module
• Two (2) temperature/humidity sensor inputs (4P4C), Link port (RJ-12) – {also on Link CDU}
• Web-browser GUI and command-line-interface (CLI): HTTP/HTTPS, SSLv3/TLSv1, SSHv2, Telnet, SNMPv2c and v3
(GET, SET, Traps), IPv4 and IPv6, LDAPv3/LDAPS, TACACS+, RADIUS, FTP/SFTP

North American Certifications
• cTUVus Mark to UL 60950-1:2007 and CAN/CSA 22.2 No. 60950-1-07 + A1:2011
• EMC to EN 55022 Class A, EN 55024, CISPR 22 Class A
• FCC Class A, Part 15
• RoHS/WEEE

Optional Accessories
• EMTH-1-1 Combination Temperature/Humidity Probe, 10ft (3m)
• EMCU-1-1B Environmental Monitor adding:
- Two (2) EMTH-1-1 temperature/humidity ports (one probe included)
- One (1) EMWS-1-1 water sensor port (probe sold separately)
- Four (4) dry contact (NO/NC) monitoring points
- One (1) 8-bit analog-to-digital converter (0 to 5VDC)

• KIT-PRO2LINK-01M Star Multi-Linking module provides ability to link (2) additional expansion units.
• KIT-STEYE-10 Bluetooth module with Android and IOS support.
• KIT-SUS-01 StartUp Stick™ for rapid conguration.

• SPM (Sentry® Power Manager):
- Monitor and manage multiple PDUs from a single point
- Monitor and manage alarm conditions
- Create reports and trends on stored data
- Analyze power usage per phase
- Optional appliance or virtual version
- VMware Ready*
• Mounting Brackets
- Buttons (KIT-0020) included for tool-less mounting (see diagram).
- See the Mounting Bracket Guide for further suggestions.
- Custom mounting options available. Contact your local Server Technology representative.
• Cable Retention Devices for non-locking cords
- EZip™
- Cable Sleeve