Color desktop scanner features a duplex for higher scan volumes so it's ideal for small or mid-size businesses. Capture single and double-sided documents in a single pass at speeds of up to 80 pages per minute using the generous, 100-sheet, auto document feeder. You can scan multi-page, two-sided business documents, as well as single-page documents up to 236" long, business cards, and embossed plastic cards. Maximum scan size in duplex mode is 8-1/2" x 14". Easily scan to a range of destinations, such as file, OCR, email, FTP, network folders, and Microsoft SharePoint in a wide variety of file formats (PDF, TIFF, JPEG, Microsoft Office). SuperSpeed USB 3.0 connectivity with optical resolution up to 600 dpi enables precision reproduction, plus various advanced scanning features including edge cleanup, hole punch removal, multi-feed detection with reversing roller, and batch bar-code separation. Scanner is compatible with Windows, Mac and Linux.
Note:
FeaturesScanning Speed ‡ :Up to 60 pages/minute (monochrome & color)
Two-Sided (Duplex) Scanning : Yes :
Duplex Scan Speed ‡ :Up to 80 pages/minute (monochrome & color)
Automatic Document Feeder : 100-sheet capacity ADF
Standard Interface(s) : SuperSpeed USB 3.0 (USB 2.0 compatible)
Networking Capability : No :
Direct Scanning Destinations ‡ :File, Image, E-mail, OCR, FTP, Network, Printer, and Microsoft® SharePoint®
LCD Display : 2-line mono
Maximum Paper Capacity : Up to 100 sheets (ADF)
Scanning Modes : 24-bit color, 8-bit (256 levels) gray scale, 1 bit monochrome
Max. Optical Resolution : Up to 600 x 600 dpi
Image Sensor : Dual CCD
Daily Duty Cycle ‡ : Up to 6,000 scans per day
Advanced Features
Mobile Device Compatibility‡ :No
Searchable PDF : Yes
Multi-Feed Detection : Yes
Background Removal : Yes
Blank Page Removal : Yes
Deskew Support : Yes :
Continuous Scanning Mode : Yes
2-in-1 Scanning : Yes
USB Direct Interface : No
Plastic Card Scanning :Yes (including embossed)‡
Software Included : Nuance™ OmniPage® SE 18 (Windows®), Presto!® PageManager® 9 (Mac®), EMC® Captiva® QuickScan™ Pro Trial (Windows®), DS Capture, Button Manager V2 (Windows®)
Kofax VRS® : Compatible with versions 5.1 and up
Barcode Support : Yes (job separation)
Barcode Types Supported : Code 2 of 5 Industrial, Code 2 of 5 Interleaved, Code 2 of 5 Matrix, Code 3 of 9, Code 3 of 9 Extended, Code 93, EAN-8, EAN-13, EAN-128, UCC-128, GS1-128, Patch Code Symbols, UPC-A, UPC-E, QR-Code, GS1-Databar or Reduced Space Symbology (Omnidirectional, Stacked Omnidirectional, Expanded, Expanded Stacked and Limited), Data Matrix ECC200 (sizes 8x8 to 144x144), PDF-417, Micro-PDF-417
Multistream : Yes
Color Dropout : Yes (Red / Green / Blue / Custom)
Hole Punch Removal : Yes
Dynamic Threshold : Yes
Digital Imprinter : Yes
Color Matching : Yes
Preview Mode : Yes
Despeckle : Yes
Other
Acceptable Media Types :Paper, business cards, plastic/laminated cards (including embossed)‡
Max. Paper Size (single sheet) :8.5" x 236"‡
Max. Paper Size (multiple sheets) : 8.5" x 14"
Max. Paper Size (duplex mode) : 8.5" x 14"
Media Weights (single sheet) : 7.5 lb. - 106 lb
Media Weights (multiple sheets) : 7.5 lb. - 106 lb
Minimum Paper Size : 2.0" (W) x 2.13" (L)
Plastic Card Thickness : 0.4mm - 0.76mm / Embossed up to 1.25mm
Plastic Card Sizes (min. / max.) : 2.0"(W) x 2.76"(L) / 2.17"(W) x 3.74"(L)
Scan Drivers Included ‡ :TWAIN, WIA, ICA, ISIS, SANE
Unit Dimensions (W" x D" x H") : 12.4" x 7.3" x 7.2"
Unit Weight : 10.34 lbs
Power Source : AC Adapter (110-120 V, included)
Power Consumption : Ready = 18.5W / Sleep = 1.6W / Scanning = 59W
ENERGY STAR® Qualified : Yes
Operating System Compatibility : Windows® XP, Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1 or later, Mac® OS X v10.8.x, 10.9.x, 10.10.x or later, Linux® RedHat 9, Ubuntu 6.06, Fedora, OpenSUSE, Mandriva, and Debian
Operating Environment: Humidity : 20% - 80%
Operating Environment: Temperature : 41°F - 95°F (5°C - 35°C)
Carton Contents : PDS-5000 Scanner, AC Adapter with Category B (US) and Category M (Brazil) Power Cords, USB 3.0 Interface Cable (USB 2.0 compatible), Quick Setup Guide, Installation DVD, User's Guide (accessible from DVD), Warranty Sheet, Product Registration Sheet, and Brother Online Insert
Carton Dimensions (W" x D"x H") : 17.2" x 11.7" x 12.6"
Carton Weight (lbs) : 14.3 lbs
UPC Code : 012502639398
Warranty : 1-Year Limited