MiniStation Extreme USB 3.0 Portable HDD

The perfect solution for those who often travel with PCs and portable HDDs

BUFFALO’s MiniStation™ Extreme offers high performance USB3.0 portable storage in a compact and sophisticated design. The internal hard drive is encased in a highly shock-resistant body with rubberised elements to protect it from accidental bumps.

The ingenious arrangement of shock protection features meets the U.S. Military Standard MIL-STD-810G, METHOD 516.6, Procedure IV and has passed free-fall drop tests with drops up to 2.3 meters*.

Moreover, the USB cable is integrated with the case so you will not be frustrated searching for a cable anymore!

The USB 3.0 interface moves data at rates of up to 5Gbps**. This vastly reduces the time needed for data transmission, making it ideal for transferring and sharing videos, large digital photo collections, music files, and other data-intensive digital content. MiniStation Extreme is available with 1TB or 2TB capacities. Both capacities are available in black; 1TB capacity is also available in red or silver.


Highly Shock-Resistant


Buffalo™ gave the HD-PZFU3 a sleek design with an attractive matte finish and Buffalo’s patented shock-proof chassis: U.S. military-grade shock protection helps protect the hard drive from damage, passing 2.3-meter free-fall drop test.

Water and Dust-Resistant

Complies with standard IPX3:
Spraying water from angles up to 60° from the vertical shall have no harmful effect.

Complies with Standard IP5X:
Dust will not interfere with the satisfactory operation.

Want more protection?

Hardware Disk Encryption: 256-bit AES Full Disk Encryption (FDE) protects your data from unauthorised access. This type of encryption has never been broken and governments and businesses place a great deal of faith that it never will be.

Easy Cable Management

Integrated USB3.0 cable snaps to chassis for pack-and-go-portability.

Manufacturer Part Number
HD-PZF1.0U3S-EU
EAN/UPC
4981254027462
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Internal Hard Drives

HDD interface: SATA

Capacities: 1TB, 2TB

Number of drives: 1

Interface

Standard Compliance: USB 3.0

Connector Type: Micro-B

Number of Ports: 1

Data transfer rate (brutto): 5Gbps

Other

Client OS Support: Windows 8.1, Windows RT 8.1***, Windows 8, Windows RT***,

Windows 7, Windows Vista, OS X 10.8 or later***

Dimensions (WxDxH): 90 x 141 x 21 mm

Weight: 277g

Operating environment: 5–35ºC, 20–80% (Non-Condensing)

Power supply: USB powered