FatCAT KD-X400POHK Video Console/Extender

Power over HDBaseT/HDMI via Single CAT5e/6 (Tx + Rx Set) Extenders, support Ultra HD/4K, EDID Control, Hot Plug Control, Full Buffer System, IR Sensor, Up/Down IR & RS-232 (KD-CAT6STP1X is Highly Recommended)

Manufacturer Part Number
KD-X400POHK
EAN/UPC
0819505001784,819505001784
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Inputs Tx: HDMI, IR In, RS-232
  • Outputs Tx: CAT5e/6 UTP/STP, IR Out
  • Inputs Rx: CAT5e/6 UTP/STP, IR In
  • Outputs Rx: HDMI, IR Out, RS-232
  • Regulation: CE, RoHS, WEEE
  • Enclosure: Black Metal
  • Product (Each): 6” x 4.1” x 1.2”, Weight: 0.8 lbs
  • Shipping Carton: 15.4” x 8.7” x 3.6”, Weight: 4 lbs
  • Power Supply Tx Only: (1) UL Certified 12V / 2A, 110-240 VAC, 50-60 Hz
  • Accessories: ( 2) Mounting Brackets, (3) Locking HDMI Cable Clips, (1) Grounding Wire, (1) IR Emitter, (1) IR Sensor
  • IR Emitter: KD-IRE3501F1
  • Supports Ultra HD/4K, EDID Control
  • Hot Plug Control: Full Buffer System
  • IR Sensor, Up/Down IR or RS-232
  • Deep Color Support
  • 12bit Deep Color video / 8bit color for 4K/UHD