Video Encoder

Manufacturer Part Number
DS-6716HWI
EAN/UPC
4005922294168,0813908020359,813908020359,6954273607043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DS-6716HFI/HWI(-SATA)

Video/Audio input

Video Compression

H.264 / MPEG4 / MPEG2 / MJPEG

Video input

16-ch, BNC (1.0 Vp-p, 75 Ω)


Audio Compression

G.711u

Audio input

16-ch
Line input interface (2.0 Vp-p, 1 kΩ)

Two-way audio input

1-ch,
3.5mm interface (2.0 Vp-p, 1 kΩ)


Video/Audio output

Audio output

1-ch, 3.5mm interface (Linear, 600 Ω)


Recording resolution

DS-6700HFI(-SATA): 4CIF / 2CIF / CIF / QCIF

DS-6700HWI(-SATA): WD1 / 4CIF / 2CIF / CIF / QCIF


Frame rate

25 fps (P) / 30 fps/N


Video bit rate

32 Kbps ~ 3072 Kbps, or user defined (Max. 8192 Mbps)


Audio bit rate

64 Kbps


Dual-stream

Support


Stream type

Video, Video & Audio


Data storage

Type

NAS, iSCSI, IPSAN

Capacity

Up to 4 TB capacity for each disk, and 32G for microSD storage


External interface

Network interface

1 RJ-45 10 M / 100 M /1000 Mbps adaptive Ethernet interface

Protocols

IPv4/v6, HTTP, HTTPS, QoS layer3 DiffServ, FTP, SMTP, Bonjour, UPnP, SNMPv1/v2c/v3(MIB-II), DNS, DynDNS, hkDDNS, NTP, RTSP, RTP/RTCP, TCP, UDP, IGMP, ICMP,

DHCP, ARP, SOCKSv4/v5, PSIA, OnVIF, Hik CGI, netFilter


Serial interface

1 half-duplex RS-485 interface

1 RS-232 interface

Alarm in
16

Alarm out
4

General

Power supply

12 VDC


Consumption

≤ 22W

 

Working temperature

-10 °C ~ +55 °C


Working humidity

10% ~ 90%


Dimensions (W ×D × H)
440 × 45 × 274 mm

Weight

≤ 4 Kg