Note:
Camera
Image Sensor:: 1/3" Progressive Scan CMOS
Min. Illumination:: 0.01Lux @ (F1.2, AGC ON) ,0 Lux with IR
0.028 Lux @ (F2.0, AGC ON) ,0 Lux with IR
Shutter time:: 1/3 s to 1/100,000 s
Lens:: 4mm@ F2.0 (2.8mm, 6mm optional), Angle of view: 92.5°(2.8mm), 73.1°(4mm) , 46°(6mm)
Lens Mount:: M12
Adjustment Range:: Pan:0° - 355°, Tilt: 0° - 75°, Rotation: 0-355°
Day& Night:: IR cut filter with auto switch
Wide Dynamic Range:: Digital WDR
Digital noise reduction:: 3D DNR
Compression Standard
Video Compression:: H.264/MJPEG
H.264 code profile:: Main Profile
Video bit rate:: 32Kbps~12Mbps
Audio Compression:: -S: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: 64Kbps(G.711) /16Kbps(G.722.1)/16Kbps(G.726) /32-128Kbps(MP2L2)
Dual Stream:: Yes
Image
Max. Image Resolution:: 1280x960
Frame Rate:: 50 Hz: 25 fps (1280 × 960), 25 fps (1280 x 720)
60 Hz: 30 fps (1280 × 960), 30 fps (1280 x 720)
Image Settings:: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: Yes, zone configurable
ROI:: Support
Network
Network Storage:: Built-in Micro SD/SDHC/SDXC slot, up to 128G, NAS(NFS, SMB/CIFS)
Alarm Trigger:: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: One-key reset, flash-prevention, dual streams, heartbeat, mirror, password protection, privacy
mask, Watermark, IP address filtering, Anonymous access
System Compatibility:: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface
Audio:: 1-ch 3.5 mm audio in (Mic in/Line in)/out interface (-S model)
Communication Interface:: 1 RJ45 10M / 100M Ethernet interface
Alarm:: -S: 1 alarm I/O
Wi-Fi Specification (-W)
Wireless Standards:: IEEE802.11b, 802.11g, 802.11n
Frequency Range:: 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth:: 20/40MHz Support
Modulation Mode:: 802.11b: CCK, QPSK, BPSK
802.11g/n: OFDM
Security:: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power:: 11b: 17±1.5dBm @ 11Mbps
11g: 14±1.5dBm @ 54Mbps
11n: 12.5±1.5dBm
Receive Sensitivity:: 11b: -90dBm @ 11Mbps (Typical)
11g: -75dBm @ 54Mpbs (Typical)
11n: -74dBm (Typical)
Transmission Rate:: 11b: 11Mbps
11g: 54Mbps
11n: up to 150Mbps
Wireless Range:: 50m(depend on environment)
Protocols:: 802.11b: CCK, QPSK, BPSK
802.11g/n: OFDM
General
Operating Conditions:: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: Max. 5W
Impact Protection:: IK10
Weather Proof:: IP66
IR Range:: Up to 30m
Dimensions:: Φ111 × 82 (4.4” × 3.2”)
Weight:: 500g (1.1 lbs)
NOTE::: "-W" series support Wi-Fi (802.11b/g/n) and the modules with Wi-Fi function don’t support
the 802.1X protocol.