Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications
Display size (diagonal)
Panel active area
Aspect ratio
Native resolution
Resolutions supported:
- 1920 X 1080
- 1680 X 1050
- 1600 X 900
- 1440 X 900
- 1280 X 1024
- 1280 x 800
- 1280 X 720
- 1024 X 768
- 800 X 600
- 640 X 480
Pixel pitch
Brightness
Contrast ratio
- 1000:1 static
- 5000000:1 dynamic
View angle
- 170° horizontal
- 160° vertical
Response time
Product color
Tilt and swivel angle
Display features
- Anti-glare
- Language selection
- LED Backlights
- On-screen controls
- Plug and Play
- User programmable
Physical security
- Security lock-ready (lock is sold separately)
Connectivity
Input connector:
- 1 VGA
- 1 DisplayPort 1.2 (with HDCP support)
Dimensions and weight
Weight
- 8.82 lb (4 kg) (With stand)
Product dimensions without stand (W x D x H)
- 21.6 x 2.16 x 13.63 in (54.86 x 5.5 x 34.63 cm)
Product dimensions with stand (W x D x H)
- 21.6 x 7.31 x 16.07 in (54.86 x 18.5 x 40.83 cm)
Power and operating requirements
Power
- Input voltage: 100 to 240 VAC
Power consumption:
- 30 W (maximum)
- 24 W (typical)
- 0.5 W (standby)
Operating temperature range
Operating humidity range
Energy efficiency
Environmental
- Arsenic-free display glass
- Mercury-free display backlights
- Low halogen
Certification and compliance
Certifications and compliances:
- CE
- CB
- KC/KCC
- NOM
- ICES
- TUV
- TUV-GS
- ISO 9241-307
- EAC
- UL
- CSA
- PSB
- ISC
- CCC
- CEL
- CECP
- SEPA
- TCO Certified
- VCCI
- FCC
- RCM
- BSMI
- Vietnam MEPS
- Australian-New Zealand MEPS
- WEEE
What's included
Warranty
- Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visitwww.hp.com/go/cpc.
What's in the box:
- AC power cord
- VGA cable
- DisplayPort cable
- HP Display Assistant software
- CD (includes user guide, warranty, drivers)