EdgeProtect 7300 Network Security/Firewall Appliance

Enterprise Session Border Controller for Video

The EdgeProtect™7000 series enables SMB and enterprise customers to deploy a single appliance for secure, reliable and ubiquitous video conferencing that enhances the communication experience and improves productivity. EdgeProtect is an enterprise session border controller (ESBC) providing a complete NAT and firewall traversal solution and simplified remote access for video communications.

EdgeProtect supports standards-based H.323 and H.460 firewall and NAT traversal with flexible security policy management. EdgeProtect offers local call control with the embedded gatekeeper option for H.323 signaling. Media features include shortest path media routing or media relay when H.460 firewall traversal is required.

EdgeProtect supports WAN or LAN side gatekeeper configurations to ensure interoperability for networks with existing multi-vendor endpoints or gatekeeper environments, providing flexibility to choose from best of breed technology for service delivery.

Why Choose EdgeProtect for Video?

EdgeProtect provides a comprehensive solution in a single appliance for simple, secure remote access for video communications.

Flexible, Scalable, Reliable

  • Support for SMB to large enterprise customers
  • Internal and external device provisioning and gatekeeper support
  • Multiple deployment scenarios: home office, branch office, mobile users, partners and managed services
  • Simple to setup, configure and operate

Manufacturer Part Number
7300-210-0025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocol

  • H.323
  • H.460.18
  • H.460.19
Firewall traversal
  • H.460 NAT Traversal
  • TLS tunneling with remote EdgeProtect (requires remote EdgeProtect)
Embedded Gatekeeper
  • Supports 1,000 registered devices
  • Internal and external H.323 or H.460 registrations
  • Gatekeeper neighboring for simplified inter-location
EXT dialing
  • E.164, email/Annex O, IP address and IP address plus extension for incoming WAN calls
  • Prefix reflection to support multi-zone EdgeProtects WAN-side Gatekeeper
  • Forwarding H.323 proxy for remote location to headquarters gatekeeper support
LAN-side Gatekeeper
  • Gatekeeper independence to enable B2B calls
  • Prefix routing for simplified inter-location EXT dialing
  • Prefix reflection to support multi-zone EdgeProtects
Application Security
  • Static NAT/DMZ deployments
  • H.323 static and dynamic firewall registration policy management
  • B2B firewall policy management
  • Topology hiding
  • External syslog reporting for DDOS/DOS attacks
Polycom Device Provisioning
  • Support for Polycom® RealPresence® device provisioning
  • Internal or external Polycom® device provisioning
High Availability
  • 1:1 redundant configuration
Management
  • Secure web based management GUI
  • Integrated administrator and Polycom provisioning GUI
  • SSH, telnet
  • Serial craft RJ-45 (cable provided)
  • SNMP v1 or v3 (MIB-II)
  • External syslog support
  • H.323 GUI activity logs
  • H.323 GUI call disconnect
Architecture
  • Hardened Linux 3.4.10 kernal
  • Solid state flash
  • Firmware upgrade failure recovery (automatic)
Hardware Specifications
  • 3 x 10/100/1000 Ethernet
  • RJ45
  • W: 17.2”, D: 17.5”, H: 1.73” (1U)
  • Weight: 12.75 lbs
  • Power: 100/240v VAC - auto-selecting, 50 to 60 Hz - 200W MAX AC Input
  • Hardware warranty - 3 years
  • Operating Temperature: 0° to 40°C
  • Relative Humidity: 10% to 90%
Hardware Compliance
  • RoHS 2.0 compliant
  • WEEE compliant
  • UL/cUL, LVD, Gost-R, Mexico CoC, UL-AR
  • FCC Part 15 Class A, ICES-003, VCCI Class A, KCC, CCC, C-tick, BSMI, ANATEL
  • CE
Hardware MTBF
  • 96,000 hrs
Heat Output
  • BTU/h = 682