Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Ethernet WAN:
- 1 x 10/100 Mbps
- Auto Sensing
- RJ45
- Half or Full Duplex
- PPPoE
Ethernet LAN: - 4 x 10/100 Mbps
- Auto Sensing
- RJ45
- Half or Full Duplex
- Managed VLAN
Phone/FXS: - Up to 24 ports
- RJ11 Connector
- Loop Start
- Ringer Equivalency Number (REN) 5 per port; 20 per system
- Ringing voltage >= 48Vrms at 20Hz sinusoidal waveform
- Selectable resistive and complex impedances for global usage
- 48v on-hook voltage
- 24mA off-hook current
Line/FXO: - Up to 2 ports
- RJ11 Connector
- Loop start
- Far end disconnect supervision - Battery reversal, RTP silence detection
Hardware Specifications and Certifications: - USB 2.0 Ports: 2
- Console Connector: DB9
- W: 9.25”, D: 6.5”, H: 1.75”
- Weight: 2 lbs
- Power: External Brick (AC)- 12V, 3.3A
- Power Consumption: 40W (Maximum)
- Certifications: UL, cUL, CE, FCC Part 15, Industry of Canada, CB, RoHS, VCCI, C-tick
System Services: - DHCP server
- Local TFTP/FTP server
- Automatic TFTP/FTP download on restart
Management: - Web GUI
- CLI
- HTTP, HTTPS
- SSH, Telnet
- SNMP v1, v3
- TCPdump, Traceroute, Ping, Syslog
- Configuration backup/restore
- Remote Upgrades (FTP)
Traffic Management/Routing/QoS: - Class-based queuing
- Prioritization on IP
- Prioritization on VoIP Protocol
- Traffic shaping
- Guaranteed bandwidth
- Upstream bandwidth management
- Downstream bandwidth management
- VoIP call admission control
- Diffserv marking
- Diffserv policing
- IP routing
- Secondary address/subinterface support
- VLAN - 802.1Q
VoIP: - SIPALG
- NAT for SIP
- Survivability (SIP) - station to station
- Survivability (SIP) - PSTN failover
- SIP registration pacing
- Softswitch redundancy
- Proxy mode
- Multi-homed proxy mode
- Transparent proxy mode
- EdgeView Plug & Dial Compatible
- Dynamic VoIP clients list
- SIP RFC 3261, SIP RFC 2327,
- SIP RFC 3263
- SIP RFC 2833 (Non PRI)
- VoIP Test Call Agent
Security: - Password encryption for SIP User Agent password (protect EdgeMarc and SIP UA credentials)
- Stateful packet inspection firewall
- VoIP protocol aware firewall
- Dynamic network address translation
- Static network address translation
- Port address translation
- Denial of Service protection - SYN flood
- Denial of Service protection - UDP flood
- Denial of Service protection - ICMP flood
- Denial of Service protection - Fragment flood
- IPSec
- IKE key management
- 3DES
- AES
- SHA-1
- MD-5
- IPSec Hardware Acceleration
- Up to 12 Tunnels
Passive Call Quality Monitoring: - Call pre-emption for priority calls
- Per call statistics
- LAN side measurements
- WAN side measurements
- Listening quality - Mean Opinion Score (MOS)
- Conversational quality - Mean Opinion Score (MOS)
- Listening quality R-factor
- Conversational quality R-factor
- Below threshold MOS alerts
- Jitter
- Packet loss
- Out of order packets
Call Features-Phone & Line Ports: - SIP User Agent
- SIP PSTN Gateway
- Transfer (FXS only)
- Hold (FXS only)
- Conferencing (Network based)
- (FXS only)
- Caller ID
- Call waiting (FXS only)
- T.38 fax support (FXS only)
- Echo Cancellation
- Voice Activity Detection (VAD)
- Silence Suppression
- G711 u-law, a-law
- G729, G726-16, G726-24, G726-32, G726-40
- Inbound PSTN calling line port (FXO only)
- Inbound PSTN calling line port - forwarded phone number or extension (FXO only)
- Inbound PSTN calling line port - 2 stage dialing (survivable mode) (FXO only)
- Outbound calling line port - PSTN failover (survivable mode) (FXO only)
- Outbound calling line port - local enterprise gateway (FXO only)
Mean Time Between Failures: Warranties: - Hardware: 5 years
- Software: 1 year