Enterprise Session Border Controller

The EdgeMarc 250AE is used to connect users to SIP trunking, Hosted PBX and other cloud-based IP services. It is also used to connect branch/remote offices to datacenter communications systems. The EdgeMarc 250AE provides enterprise-class session border controller features in a package that is optimized for small and medium offices.

All-in-One

The EdgeMarc 250AE replaces multiple standalone devices by integrating an enterprise session border controller, ADSL, Ethernet WAN, LAN switch, IAD, PSTN gateway, and more.

Survivability


VoIP calls can be routed between WAN interfaces, over the PSTN or using certified USB modems during WAN link failures.

Quality of Service


Packet prioritization and data shaping for VoIP calls.

Security

VoIP-aware stateful packet inspection firewall, encryption services and more.

Simplified Troubleshooting


MOS statistics, call monitoring, LAN/WAN problem isolation from the router, Integrated VoIP Test Call Agent, TCPdump, PING , traceroute and more.

Manufacturer Part Number
250E-100-0002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ADSL WAN

  • 1 port (shared with FXO)
  • Support for ADSL, ADSL2, ADSL2+ (G.992.1)
  • Support for Annex A, Annex B, Annex M
Ethernet WAN
  • 1x10/100 Mbps
  • Auto sensing
  • RJ-45
  • Half or Full Duplex
Ethernet LAN
  • 8x10/100/1000 Mbps
  • Auto sensing
  • RJ-45
  • Hall or Full Duplex
  • Managed VLAN
Phone/FXS
  • 4 port RJ-11
  • Loop start
  • Ringer Equivalency Number (REN): 5 per port/10 per system
  • Ringing voltage: >= 50Vrms at 20 Hz sinusoidal waveform
  • Selectable resistive and complex impedances for global usage
  • 48V on-hook voltage
  • 24mA off-hook current
Line/FXO
  • 1 port RJ-11
  • Loop start
  • Far end disconnect supervision - battery reversal
  • Far end disconnect supervision - RTP silence detection
USB Port: 1

VoIP
  • SIP ALG
  • NAT for SIP
  • Survivability (SIP) - station to station
  • Survivability (SIP) - PSTN failover
  • SIP registration pacing
  • Softswitch redundancy
  • Proxy mode
  • Multi-homed proxy mode
  • Transparent proxy mode
  • EdgeView Plug & Dial Compatible
  • Dynamic VoIP clients list
  • SIP RFC 3261
  • SIP RFC 2327
  • SIP RFC 3263
  • SIP RFC 2833
  • VoIP Test Call Agent
Management
  • Web GUI
  • CLI
  • HTTP, HTTPS
  • SSH, Telnet
  • SNMP v1, v3
  • TCPdump, Traceroute, Ping, Syslog
  • Configuration backup/restore
  • Remote Upgrades (FTP)
System Services
  • DHCP server
  • Local TFTP/FTP server
  • Automatic TFTP/FTP download on restart
Security
  • Stateful packet inspection firewall
  • VoIP aware firewall
  • Dynamic network address translation
  • Static network address translation
  • Port address translation
  • Denial of Service protection - SYN flood, UDP flood, ICMP flood, Fragment flood
  • IPSec
  • IKE key management
  • 3DES
  • AES
  • SHA-1
  • MD-5
Traffic Management/Routing/QoS
  • Class-based queuing (up to 8)
  • Prioritization on IP
  • Prioritization on VoIP Protocol
  • Traffic shaping
  • Guaranteed bandwidth
  • Upstream bandwidth management
  • Downstream bandwidth management
  • VoIP call admission control
  • Diffserv marking
  • Diffserv policing
  • IP routing
  • Secondary address/subinterface support
  • VLAN - 802.1Q (up to 16)
Passive Call Quality Monitoring
  • Per call statistics
  • LAN side measurements
  • WAN side measurements
  • Listening quality - Mean Opinion Score (MOS)
  • Conversational quality - Mean Opinion Score (MOS)
  • Listening quality R-factor
  • Conversational quality R-factor
  • Below threshold MOS alerts
  • Jitter
  • Packet loss Call Features - Phone and Line Ports
  • Call pre-emption for priority calls
  • SIP User Agent
  • SIP PSTN gateway
  • Transfer
  • Hold
  • Conferencing (Network based)
  • Caller id
  • Call waiting
  • T.38 fax support
  • G711 u-law, a-law
  • G722, G723, G729
  • Inbound PSTN calling line port
  • Inbound PSTN calling line port - forwarded phone number or extension
  • Inbound PSTN calling line port - 2 stage dialing (survivable mode)
  • Outbound calling line port - PSTN failover (survivable mode)
  • Outbound calling line port - local enterprise gateway
Hardware Specifications
  • W: 12”, D: 7.1”, H: 1.59”
  • Weight: 1.75 lbs
  • Power: External brick: 12V, 3.0A
Mean Time Between Failures
  • 93,902 hours
Warranties
  • Hardware: 5 years
  • Software: 1 year
Ordering Information
250E-100-0002 250AE: EdgeMarc 2
250E-100-0005 250AE: EdgeMarc 5
250E-100-0010 250AE: EdgeMarc 10