14-inch Envoy 2 Messenger

Say goodbye to boring messenger bags—and step up to more stylish freedom—with the attractive Toshiba Messenger bag.
This roomy multi-functional carry case offers lots of storage spaces, pockets and pouches, so you can keep your laptop or Chromebook™ fully protected, with plenty of room left over for your notebooks, files, work, cords, glasses, keys and other everyday essentials.
Travel frequently? No problem. This bag is airport-friendly, with an innovative design that opens flat to pass easily through security machines. This bag also features a shoulder strip with swivel hinge so minimize tangles, plus a trolley strap so you can easily hook it to a roller bag handle.
Wherever you go, a padded handle makes carrying the bag more comfortable—even for long distances—and its durable ballistic material helps ensure your bag will hold up well over time.
Best yet, it presents a stylish alternative to standard messenger bags, giving you more ways to make a statement along the road of life.

Manufacturer Part Number
PA1572U-1MR4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ballistic polyester
  • External dimensions: 15.4” x 10.8” x 3.9” / 1.8 lbs