14-inch Envoy 2 Backpack

Carry all your everyday essentials—and protect your laptop at the same time—with the comfortable and lightweight Toshiba Envoy 2 Backpack.
This travel-friendly companion helps you pick up and go in a moment’s notice and offers cool features not found on other laptop backpacks. It’s not only great-looking; it offers a variety of separate compartments for easy organization, spacious room for all your stuff, plus excellent durability, thanks to long-lasting and weather-resistant Ballistic Polyester material.
The Envoy 2 Backpack can hold everything you need in a manageable way, thanks to a large front pocket, an inside pocket key hook or fob, a built-in pocket for your phone, with an exterior hole for a headphone line. You’ll also enjoy water bottle pockets with zippers, so you can close them up when not in use, and padded shoulder straps that provide exceptional comfort when traveling. Adjustable straps fit just about any size body while the contoured air mesh padding creates an airflow channel between your back and backpack to keep you cool.
It’s airport-friendly, making it faster and simpler to pass through security. And as an extra bonus, you get a comfortable trolley strap that can secures the backpack to extended handles on your rolling luggage—making travels through busy airports easier and more convenient. Loaded with contemporary styling and excellent functionality, this backpack can really take you places.

Manufacturer Part Number
PA1570U-1BP4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ballistic polyester
Nylon padded interior lining
Rubber zipper pulls
External dimensions: 15.8” x 11.4” x 5.5” / 1.8 lbs.