Tripp Lite's U040-006-MICRO 6-ft. USB 2.0 Hi-Speed cable connects devices with a Micro-B connector to the USB Type-C port on your tablet, laptop, ultrabook or computer. The USB Type-C connector is reversible, so there is no guessing on which way to plug it in...it connects in either direction! For faster charging, it supports up to 1.5A of current. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.
Note:
INPUT
Cable Length (m): 1.83
PHYSICALColor: Black
ENVIRONMENTALOperating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%
Connector A: USB C (MALE)
Connector B: MICRO-USB B (MALE)
Product Warranty Period (Worldwide): Lifetime limited warranty