UR050-006-SLIM USB Data Transfer Cable

Tripp Lite's UR050-006-SLIM 6-ft. USB 2.0 A to Micro-B cable features a Super-Slim design that is 25% thinner than standard USB Micro-B cables. It also includes a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the connector for plugging. USB 2.0 rated cable supports data transfer rates up to 480Mbps. The Super-Slim design of this cable is intended for data transfer only and is not be suitable for charging mobile devices. For USB charging cables, the USB Micro-B cables listed in the USB Charging Cables page of our website are recommended.

Manufacturer Part Number
UR050-006-SLIM
EAN/UPC
0037332188151,037332188151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 6


PHYSICAL

Color: Black


ENVIRONMENTAL

Operating Temperature Range: -10 to 75° C (14 to 167° F)
Storage Temperature Range: -20 to 80° C (-4 to 176° F)


CONNECTIONS

Connector A: REVERSIBLE USB A (MALE)
Connector B: MICRO-USB B (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty