Cat6/Cat5e 110 Style Punch Down Keystone Jack - White, 25-Pack

Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category 6 cabling installations. The uniquely patterned printed circuit board construction is designed to meet CAT6 250Mhz performance, and is fully compliant with EIA/TIA CAT6 connecting hardware specifications. With its compact casing, it fits into any conventional face plate, outlet box, or panel. It also features dual-color coded labeling made for both 568A & 568B (258A) wiring schemes.

Manufacturer Part Number
N238-025-WH
EAN/UPC
0037332187864,037332187864
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Style: Cat5/6
Model Type: In-Line Couplers

PHYSICAL
Color: White

CONNECTIONS
Connector A: RJ45 (FEMALE)
Connector B: 110-TYPE TERMINAL (FEMALE)

CERTIFICATIONS
Certifications: ANSI/UL 1863 AND UL 2043

WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty