Super Slim UR022-006-SLIM USB Data Transfer Cable

Tripp Lite's UR022-006-SLIM, 6-ft. USB 2.0 A/B device cable features a Super Slim design that is more than 35% thinner than standard USB 2.0 A/B device cables. It also includes a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. It supports USB 2.0 data transfer rates up to 480Mbsp, and is backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling includes superior foil shielding for reliable, error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.

Manufacturer Part Number
UR022-006-SLIM
EAN/UPC
0037332188137,037332188137
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 6


PHYSICAL

Color: Black


ENVIRONMENTAL

Operating Temperature Range: -10 to 75° C (14 to 167° F)
Storage Temperature Range: -20 to 80° C (-4 to 176° F)


CONNECTIONS

Connector A: REVERSIBLE USB A (MALE)
Connector B: USB B (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty