P569-010-CL2 HDMI Audio/Video Cable with Ethernet

Tripp Lite In-Wall CL2-Rated HDMI cables are the latest generation of Digital Video and Audio: High Speed HDMI with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios.

Manufacturer Part Number
P569-010-CL2
EAN/UPC
0037332188243,037332188243
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chromebook Compatible: Yes
Style: HDMI
Display Style: Cable
Model Type: HDMI
Cable Types: HDMI

INPUT
Cable Length (ft.): 10
Cable Length (m): 3.05

PHYSICAL
Color:
Black

CONNECTIONS
Connector A: HDMI (MALE)
Connector B: HDMI (MALE)

WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty